EN
  • EN
  • DE

SKKT162/16E

Part No SKKT162/16E
Manufacturer Semikron
Catalog Triacs
Description Thyristor Module, Dual, 1600V, 156 A at +85C On-State (Avg. Max.)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Height 29.9974 mm
Hold Current 400 mA
Hole Diameter 6.5 mm
Isolation Voltage 2.5 kV
Length 93.98 mm
Maximum Operating Temperature 125 °C
Max Repetitive Reverse Voltage (Vrrm) 1.6 kV
Min Operating Temperature -40 °C
Mount Panel, Screw
Number of Pins 7
Radiation Hardening No
REACH SVHC No SVHC
RMS Current (Irms) 250 A
RoHS Compliant
Termination Screw
Width 34.0106 mm
Win Source Part Number 993009-SKKT162/16E
Categories Triacs
Manufacturer Semikron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKKT162/16E CAD Model

Description

The SKKT162/16E is a Triac that is manufactured by Semikron.

  • Termination: screw
  • Mounting Type: SMD (SMT)
  • Package Type: Module
  • Maximum Operating Temperature: 125 °C
  • Minimum Operating Temperature: -40 °C
  • RMS Current: 250 A
  • Supply and Demand Status: shortage

You May Also Be Interested in

Mitsubishi
TRIAC 400V 30A 3-Pin(3+Tab) TO-220FN
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 700V 120A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $1.0095
Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
TRIAC 600V 0.8A(RMS) 8A 4-Pin(3+Tab) UPAK T/R
Lowest to $2.3747
Littelfuse Inc.
TRIAC 600V 6A TO263
Need more? Email Us
Mitsubishi
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 25A TO220
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Mitsubishi
Lowest to $0.5791

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.1443 $82.2886
3+ $33.7595 $101.2785
5+ $32.7045 $163.5225
7+ $31.6495 $221.5465
9+ $30.5945 $275.3505
11+ $27.4296 $301.7256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess