EN
  • EN
  • DE

ADDAC08HD

Part No ADDAC08HD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC, 8-BIT, BIPOLAR / 8 Bit Digital to Analog Converter 1 16-SBDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series ADDAC08
Package Bulk
Number of Bits 8
Number of D/A Converters 1
Settling Time 135ns
Output Type Current - Unbuffered
Differential Output Yes
Reference Type External
Voltage - Supply, Analog ±4.5V ~ 18V
Voltage - Supply, Digital ±4.5V ~ 18V
INL/DNL (LSB) ±0.1FSR
Architecture Multiplying DAC
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-SBDIP
Mounting Type Through Hole
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAADDAC08HD,2156-ADDAC08HD
Standard Package 1
Win Source Part Number 1219967-ADDAC08HD
Ultra Librarian 3D Model Ultra Librarian ADDAC08HD CAD Model

Description

ADDAC08HD - High-Performance 8-Bit Analog-to-Digital Converter

The ADDAC08HD from Analog Devices Inc. is a precision 8-bit analog-to-digital converter (ADC) that offers high-speed performance and excellent accuracy. This advanced ADC is designed to meet the demanding requirements of a wide range of applications, including data acquisition systems, medical instruments, digital signal processing, and industrial automation.

Featuring a fast successive approximation register (SAR) architecture, the ADDAC08HD delivers a quick conversion time that is critical for applications requiring real-time data processing. The device is capable of converting analog input signals into digital output data at rates up to 1.5 megasamples per second (MSPS), ensuring that even rapidly changing signals are captured with high fidelity.

The ADDAC08HD operates with a single +5V power supply, which simplifies the power management in system designs. Additionally, it provides a high input impedance, minimizing the loading effect on the signal source and allowing for direct connection to sensors and other high-impedance sources without the need for buffering.

Key features of the ADDAC08HD include:

  • 8-bit resolution with no missing codes
  • High conversion rate of up to 1.5 MSPS
  • Single +5V power supply operation
  • High input impedance for direct sensor interfacing
  • Low power consumption for energy-efficient designs
  • On-chip track-and-hold function
  • Differential analog input capability
  • Twos complement or straight binary data output formats
  • 28-pin hermetic dual in-line package (DIP) or surface-mount package (SMP) options

The ADDAC08HD also features excellent dynamic performance with a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), which are essential for high-quality signal processing. Its robust design ensures reliable operation over an extended temperature range, making it suitable for harsh industrial environments.

With its combination of high-speed, precision, and versatility, the ADDAC08HD is an ideal choice for designers looking to implement an efficient and accurate data conversion solution in their systems. Analog Devices Inc. continues to support the electronics industry with innovative products that push the boundaries of performance and integration.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess