EN
  • EN
  • DE

GS1524-CKDE3

Part No GS1524-CKDE3
Manufacturer Semtech Corporation
Catalog Linear - Video Processing
Description SOIC-16L / Multi Rate SDI Adaptive Cable Equalizer 300mW Serial Interface 16-Pin SOIC N
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Semtech Corporation
Type Cable Equalizer
Applications Video
Win Source Part Number 775413-GS1524-CKDE3
Popularity Medium
Supply and Demand Status Limited
Family Name GS1524
Introduction Date June 10, 1999
ECCN 5A991
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian GS1524-CKDE3 CAD Model

Description

The GS1524-CKDE3 is a cable driver with integrated cable equalizer manufactured by Semtech Corporation. This device is designed to transmit SMPTE 259M, SMPTE 292M, and SMPTE 424M serial digital video signals over coaxial cables. It compensates for cable losses, ensuring a high-quality signal at the receiving end. It is commonly used in broadcast equipment, video distribution systems, and other professional video applications.

Applications

  • Broadcast Video Equipment
  • Video Distribution Systems
  • Digital Video Recorders (DVRs)
  • Video Production Switchers
  • Professional Video Cameras

Features

  • Integrated Cable Equalizer: Compensates for signal loss due to cable attenuation.
  • Supports SMPTE Standards: Complies with SMPTE 259M, SMPTE 292M, and SMPTE 424M standards for serial digital video transmission.
  • Low Output Jitter: Ensures high signal integrity and reduces errors.
  • Adjustable Output Swing: Allows for customization of the output signal level.
  • Automatic Cable Length Detection: Automatically adjusts equalization based on cable length.
  • Low Power Consumption: Efficient operation reduces power consumption.

Benefits

  • Improved Signal Quality: Compensates for cable losses, ensuring clear and reliable video transmission.
  • Extended Transmission Distance: Allows for longer cable runs without significant signal degradation.
  • Reduced Errors: Low output jitter minimizes the risk of errors in video transmission.
  • Flexible Configuration: Adjustable output swing allows for customization to specific system requirements.
  • Simplified Installation: Automatic cable length detection simplifies setup and configuration.

The Semtech GS1524-CKDE3 cable driver with integrated cable equalizer is a crucial component for professional video systems. Its ability to compensate for cable losses, comply with SMPTE standards, and reduce output jitter makes it an ideal solution for ensuring high-quality video transmission over coaxial cables.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess