Products specifications Report Issue?

Manufacturer SEMTECH ELECTRONICS LTD.
Win Source Part Number 1158055-BZX84C39CA
Manufacturer Homepage www.semtech.net.cn
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84C39CA CAD Model

Description

The BZX84C39CA is a surface-mount Zener diode manufactured by SEMTECH ELECTRONICS LTD. As an end-of-life product, confirm sourcing and research alternatives. It is designed to provide voltage regulation and transient voltage suppression in a compact SOT-23 package. The device offers bi-directional symmetrical clamping characteristics around a nominal voltage, making it suitable for applications requiring protection against both positive and negative voltage transients.

Applications

  • Voltage regulation
  • Transient voltage suppression
  • Overvoltage protection
  • ESD protection
  • Signal line protection

Features

  • Zener voltage of approximately 39V (bi-directional)
  • Surface-mount SOT-23 package
  • Low leakage current
  • Fast response time
  • Lead-free termination

Benefits

  • Bi-directional Protection: Provides symmetrical clamping characteristics for protection against both positive and negative transients.
  • Compact Size: The SOT-23 package minimizes board space requirements.
  • Fast Response Time: Quickly clamps voltage transients to protect sensitive circuitry.
  • Low Leakage Current: Minimizes power consumption in standby mode.
  • Effective Overvoltage Protection: Protects components from damage due to voltage spikes.

Additional Details

The BZX84C39CA is frequently used for protecting signal lines from ESD and other voltage transients. The CA suffix indicates the bi-directional clamping characteristic. Refer to the datasheet for detailed electrical characteristics, including clamping voltage, reverse leakage current, and peak pulse current. Due to its end-of-life status, it's recommended to check availability and explore potential alternative components for new designs.

You May Also Be Interested in

Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 30 Volts CURRENT 0.5 Ampere
Need more? Email Us
ECAD model for CH551S-30PT
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $17.5296
ECAD model for CY7C464A-10JC
Cypress Semiconductor Corp
64K x 4 Static RAM with Separate I/O
Need more? Email Us
ECAD model for CY7C192-25PC
Intersil Corporation
12 x 8 x 1 BiMOS-E Crosspoint Switch
Need more? Email Us
ECAD model for CD22M3493Q
Atmel
High- Performance EE PLD
Need more? Email Us
ECAD model for ATF22V10BQL-25SI
Cypress Semiconductor Corp
64, 256, 512, 1K, 2K, 4K x 18 Synchronous FIFOs
Need more? Email Us
ECAD model for CY7C4225-10JC
National Semiconductor (TI)
LVDS Transmitter 24-Bit Color Flat Panel Display (FPD) Link
Lowest to $4.0218
ECAD model for DS90CF581MTD
EPCOS (TDK)
SAW IF filter
Need more? Email Us
ECAD model for B1707
Infineon Technologies
BUFFER GATE DRIVER INTEGRATED CIRCUIT
Lowest to $5.4341
ECAD model for AUIR08152STR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention