EN
  • EN
  • DE

SMJD-4253182B-XXN1 00J70C038ALL

Part No SMJD-4253182B-XXN1 00J70C038ALL
Manufacturer Seoul Semiconductor Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED MOD IND COOL WHT RECT 5000K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED Module
Color White, Cool
CCT (K) 5000K 3-Step MacAdam Ellipse
Configuration Rectangle
Luminous Flux @ Current/Temperature 9700lm (Typ)
Current - Test 1.3A
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 41.5V
Lumens/Watt @ Current - Test 180 lm/W
Current - Max 1.82A
CRI (Color Rendering Index) 80
Size / Dimension 1120.00mm L x 20.00mm W
Height 5.50mm
Lens Type Flat
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1572632-SMJD-4253182B-XXN1 00J70C038ALL
Ultra Librarian 3D Model Ultra Librarian SMJD-4253182B-XXN1 00J70C038ALL CAD Model

Description

N

You May Also Be Interested in

Citizen
LED COB CLU701 WM WHT SQ 2700K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MOD LZ4 BLUE STARBOARD
Lowest to $45.1120
Luminus Devices Inc.
LED COB CXM-22 GEN4 WH SQ 3000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN 2 WH SQ 2700K
Need more? Email Us
New Energy
LED MOD XLAMP WHT STARBRD 6500K
Need more? Email Us
Inspired LED, LLC
LED ENG BLU 465NM 3LEDS 12M REEL
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
TT Electronics
LED ENG CL WHT LNR STRIP 6000K
Need more? Email Us
Marktech Corporate
LED MOD XM-L RGBW STARBRD 6000K
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess