EN
  • EN
  • DE

4D10S

Part No 4D10S
Manufacturer Sharp Microelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 162425-4D10S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4D10S CAD Model

Description

Description

The 4D10S is a flexible component renowned for its adaptability in handling a variety of electronic projects.

Features and Benefits

  • Versatile Design: Suitable for diverse electronic applications
  • Robust Performance: Maintains efficiency in varied environments
  • Easy to Use: Simplifies integration into existing systems

Applications

  • Custom Circuit Boards
  • Experimental Prototypes
  • Educational Kits
  • Automation Systems

This component's flexibility makes it a top choice for engineers and hobbyists looking to innovate and experiment across different fields.

You May Also Be Interested in

CISCO
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Lowest to $26.5061
Coilcraft
Inductor RF Wirewound 0.006uH 2% 400MHz 64Q-Factor Air 2.9A 0.006Ohm DCR T/R
Lowest to $1.2562
NXP / Nexperia
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess