Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Infrared (IR)
Continuous forward current- Max 50mA
Wavelength 940nm
Forward Voltage 1.2V
Viewing Angle 20°
Orientation Top View
Temperature Range - Operating -30°C to 85°C (TA)
Mounting Surface Mount, Right Angle
Dimension 2-SMD, No Lead
Win Source Part Number 36543-GL100MN1MP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name GL100MN1MP
Introduction Date January 15, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian GL100MN1MP CAD Model

Description

The GL100MN1MP from Sharp Microelectronics is an infrared (IR) electronic component.

  • Viewing Angle: 20 degrees
  • Wavelength: 940nm
  • Continuous Forward Current: 50mA
  • Forward Voltage: 1.2V
  • Mounting: Surface-Mount, Right-Angle
  • Package: 2-SMD, No Lead
  • Popularity: High
  • EOL Date: 2027 (Estimated)
  • Status: Obsolete (Not Recommended for New Designs)
  • Alternative Parts: GL100MN1MP1, GP2W0112YP0F, and GP2W0110YPSF

You May Also Be Interested in

Lite-On Inc.
EMITTER IR 875NM 100MA T 1 3/4
Need more? Email Us
ECAD model for HSDL-4220
Marktech Corporate
SWIR EMITTER 740NM 1206 SMD DOME / Infrared (IR) Emitter 740nm 1.7V 30mA 3.2mW/sr @ 30mA 1206 (3216 Metric)
Need more? Email Us
ECAD model for MTSM0074-843-IR
Everlight Electronics Co Ltd
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.1069
ECAD model for SIR383C
Vishay
Infrared Emitter 940nm 35mW/sr Circular Right Angle 2-Pin SMD T/R / EMITTER IR 940NM 70MA SMD
Lowest to $1.0523
ECAD model for VSMB14940
Vishay
EMITTER IR 850NM 100MA SMD
Lowest to $0.8895
ECAD model for VSMY2850G
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62703Q4141
Vishay
EMITTER UV 405NM 30MA PLCC
Lowest to $0.6742
ECAD model for VLMU3100-GS08
Vishay
EMITTER IR 850NM 100MA SMD
Need more? Email Us
ECAD model for VSMG2000X01
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA SMD
Need more? Email Us
ECAD model for Q62702P1825

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention