Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Color Red, Green, Blue (RGB)
Configuration Independent
Millicandela Rating 3000mcd Red, 3000mcd Green, 3000mcd Blue
Lens Style/Size Round with Flat Top, 3.81mm
Forward Voltage 2.2V Red, 4.2V Green, 4.2V Blue
Current - Test 35mA Red, 35mA Green, 35mA Blue
Mounting SMD (SMT)
Case / Package Chip LED
Height (Max) 2.50mm
Win Source Part Number 001386-GM5WA06270A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GM5WA06270A CAD Model

Description

The Sharp Microelectronics chip LED is an RGB LED that comes in a reel - TR packaging.

  • Forward Voltage: 2.2V (Red), 4.2V (Green), and 4.2V (Blue)
  • Millicandela Rating: 3000mcd (Red), 3000mcd (Green), and 3000mcd (Blue)
  • Mounting: Surface Mount
  • Lens Style/Size: Round with flat top, 3.81mm
  • Height: 2.50mm
  • Current Test: 35mA (Red), 35mA (Green), and 35mA (Blue)

You May Also Be Interested in

Vishay
LED RED SMD MINILED SMD
Lowest to $0.3029
ECAD model for VLMR234ABCA-GS08
Kingbright
120° Red, Green 75mW SMD LED Indication - Discrete RoHS
Lowest to $0.1631
ECAD model for KAA-3528SURKCGKC
Broadcom Limited
LED AMBER CLEAR 4PLCC SMD
Need more? Email Us
ECAD model for HSMA-A460-W50M1
OSRAM Opto Semiconductors Inc.
KO DELPS1.22-UGVI-24-H3Q4 ams OSRAM Single Color LEDs Orange TOPLED E1608 datasheet, inventory, & pricing.
Lowest to $0.0979
ECAD model for KO DELPS1.22-UGVI-24-H3Q4
Bivar Inc.
LED WARM WHITE DIFF 6PLCC SMD / White, Warm 4500K LED Indication - Discrete 3.3V 6-SMD, J-Lead
Need more? Email Us
ECAD model for SMP6-UWDW
Vishay
LED COOL WHITE 0402 SMD / White, Cool 7000K LED Indication - Discrete 2.9V 0402 (1005 Metric)
Lowest to $0.2859
ECAD model for VLMW1500-GS08
OSRAM Opto Semiconductors Inc.
KY DMLN31.FY-5H8H-5F-8E8G ams OSRAM Single Color LEDs SYNIOS P2720 KY DMLN31.FY datasheet, inventory, & pricing.
Lowest to $0.4076
ECAD model for KY DMLN31.FY-5H8H-5F-8E8G
Kingbright
LED BLUE CLEAR 2SMD R/A
Lowest to $0.2445
ECAD model for APA1606VBC/D
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0805
Lowest to $0.1103
ECAD model for KP-2012SURC

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention