EN
  • EN
  • DE

TDA7387EP

Part No TDA7387EP
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB AUD QUAD BTL FLEXIWATT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 41W x 4 @ 4 Ohm
Temperature Range - Operating -30°C to 85°C
Win Source Part Number 215977-TDA7387EP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7387EP CAD Model

Description

The TDA7387EP from STMicroelectronics is a cutting-edge audio amplifier designed for high-quality sound applications. This robust integrated circuit is part of STMicroelectronics' esteemed audio processor portfolio and is specifically engineered to deliver an exceptional audio experience in automotive and consumer audio systems.

Key Features

  • High Output Power Capability: The TDA7387EP provides a high output power capability that can drive speakers with efficiency and clarity, ensuring a powerful audio output without compromising on sound quality.
  • Flexibility: With its multiple output configurations, this IC can be adapted to various audio setups, allowing for flexibility in design for 4 x 41 W quad bridge car radio applications.
  • Low Distortion: It is designed to minimize distortion levels, resulting in a clear and accurate audio reproduction that is essential for a high-fidelity sound system.
  • Standby and Mute Functions: The inclusion of standby and mute functions allows for seamless integration into user interfaces, providing an easy way to manage the audio without having to adjust the volume or turn off the system completely.

Applications

The versatility of the TDA7387EP makes it an ideal choice for a range of audio applications, particularly in the automotive industry where space is at a premium and sound quality is paramount. It is commonly used in car radios and audio systems, but its uses extend to any application that requires a reliable and high-performing audio amplifier.

Technical Specifications

  • Output Power: 4 x 41 W
  • Operating Voltage Range: 6 V to 18 V
  • Low External Component Count
  • Protection Systems: Short-circuit, thermal overload, and ground fault

The TDA7387EP is a testament to STMicroelectronics' commitment to providing innovative and high-quality integrated circuits. Its robust design, combined with its high output power and low distortion, make it an essential component for any audio system that demands superior performance.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7720 $52.8080
33+ $3.0950 $102.1350
51+ $2.9983 $152.9133
69+ $2.9015 $200.2035
90+ $2.8048 $252.4320
120+ $2.5147 $301.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,351 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess