Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Color Blue, Green, Red
Depth 3.2 mm
Forward Current 7 mA
Forward Voltage 3.2 V
Height 1.4 mm
Length 3.2 mm
Luminous Intensity 1.8 cd
Maximum Operating Temperature 85 °C
Min Operating Temperature -30 °C
Mount Surface Mount
Number of Elements 3
Number of Pins 6
Packaging Tape & Reel (TR)
Power Dissipation 200 mW
Reverse Voltage 5 V
RoHS Compliant
Test Current 7 mA
Viewing Angle 110 °
Width 2.8 mm
Win Source Part Number 964304-GM5WA94310A
Categories Optics - LEDs - Light Pipes
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GM5WA94310A CAD Model

Description

The GM5WA94310A is an LED manufactured by Sharp Microelectronics.

  • Colors: Blue, Green, and Red
  • Termination: Surface Mount
  • Length: 3.2mm
  • Width: 2.8mm
  • Height: 1.4mm
  • Forward Voltage: 3.2V
  • Luminous Intensity: 1.8cd
  • Power Dissipation: 200mW

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON WHITE SMD / LED Lighting series White 2.9V 700mA 120° 1212 (3030 Metric)
Need more? Email Us
ECAD model for LUW CQAR-NRNS-MSMW-1-700-R18
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
ECAD model for LCW G6CP-DAFA-4O9Q-0-140-R18-Z
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LPT67F-P2Q2-35-1-20-R18-Z
OSRAM Opto Semiconductors Inc.
LED Uni-Color Green 572nm Automotive 2-Pin SMD T/R
Need more? Email Us
ECAD model for LG A67K-H2K1-24-Z
OSRAM Opto Semiconductors Inc.
LED AMBER CLEAR 4PLCC SMD / Amber 617nm LED Indication - Discrete 2.2V 4-PLCC
Need more? Email Us
ECAD model for LA E67B-U2AA-24-1-50-R18-Z
OSRAM Opto Semiconductors Inc.
LED Uni-Color White 0.61lm x=0.33/y=0.33 Chip LED 2-Pin SMD T/R
Need more? Email Us
ECAD model for LW P473-Q2S1-FKPL-1
Rohm Semiconductor
LED INDICATION SMD / White LED Indication - Discrete 2.9V 0603 (1608 Metric)
Lowest to $0.1346
ECAD model for SMLD12WBN1W1
Broadcom Limited
LED RED DIFFUSED 5MM OVAL T/H / Red 630nm LED Indication - Discrete 2.2V Radial
Need more? Email Us
ECAD model for HLMP-HD57-NR0ZZ
OSRAM Opto Semiconductors Inc.
Lowest to $0.5265
ECAD model for LCWJDSH.EC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention