Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Part Status Obsolete (End Of Life)
Sensing Distance 0.197" (5mm)
Sensing Method Transmissive
Output Configuration OPIC
Mounting Style Snap-In
Supply Voltage (V) 4.5V ~ 5.5V
Response Time 166μS
Temperature Range - Operating -30°C ~ 95°C
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801219-GP1A173LCS2F
Ultra Librarian 3D Model Ultra Librarian GP1A173LCS2F CAD Model

Description

GP1A173LCS2F from Sharp Microelectronics is a slot-type photointerrupter with logic output, designed for position sensing, object detection, motion tracking, and mechanical state monitoring in compact electronic systems. Components in this category are commonly used in printers, office automation equipment, consumer devices, industrial controls, and embedded assemblies where reliable interrupt sensing is needed without complex external signal conditioning. Engineers typically choose this type of optical sensor when they need simple integration, consistent digital-style output behavior, and non-contact detection in constrained spaces. For new and existing designs, GP1A173LCS2F may be relevant where optical interruption is preferred over mechanical switches for reduced wear and improved repeatability. Lifecycle status for this part is currently information not available, so design teams should confirm availability directly with Sharp Microelectronics or authorized channels before committing to volume production. RoHS compliance information is also not available in the provided data and should be verified through official manufacturer documentation.

You May Also Be Interested in

Omron
SENSOR OPTICAL 3.6MM MODULE SLOT
Need more? Email Us
ECAD model for EE-SPX842
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Need more? Email Us
ECAD model for EE-SX672R
Omron
SENSOR OPTICAL 4MM MODULE SLOT
Lowest to $3.1175
ECAD model for EE-SX4340
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Need more? Email Us
ECAD model for EE-SX670P-WR 1M
Sharp Microelectronics
Gap : 3mm, Slit : 0.5mm OPIC Output Case package Transmissive Photointerrupter | SENSOR OPTICAL 3MM PCB MOUNT
Lowest to $7.4881
ECAD model for GP1A52LRJ00F
Sharp Microelectronics
SENSOR OPTICAL 1.2MM SLOTTED MOD
Lowest to $0.3107
ECAD model for GP1S396HCP0F
Honeywell
IC SENSOR
Need more? Email Us
ECAD model for HOA7720-M11
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
ECAD model for EE-SX771P
Omron
SENSOR OPTICAL 5MM MODULE SLOT
Need more? Email Us
ECAD model for EE-SX770R

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8864 $53.1840
140+ $0.7273 $101.8220
215+ $0.7046 $151.4890
295+ $0.6819 $201.1605
380+ $0.6591 $250.4580
510+ $0.5910 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,008 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention