Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Part Status Obsolete (End Of Life)
Sensing Distance 0.394" (10mm)
Sensing Method Transmissive
Output Configuration Pull-Up Resistor, Buffer
Mounting Style Through Hole
Current - Supply 1.7mA
Supply Voltage (V) 4.5V ~ 17V
Response Time 1μs, 0.05μs
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package PCB Mount
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801681-GP1A57HR
Ultra Librarian 3D Model Ultra Librarian GP1A57HR CAD Model

Description

The GP1A57HR is a through hole electronic component from Sharp Microelectronics.

  • Response Time: 1μs, 0.05μs
  • Current Supply: 1.7mA
  • Part Status: Obsolete (end of life)
  • Output Configuration: Pull-up Resistor, Buffer
  • Sensing Method: Transmissive
  • Sensing Distance: 0.394" (10mm)
  • Temperature Range: -25°C to 85°C
  • Manufacturer Package: PCB mount
  • Manufacturer Pack Quantity: 50
  • MSL Level: 1 (unlimited)
  • Supply Voltage Range: 4.5V to 17V

You May Also Be Interested in

Sharp Microelectronics
SENSOR OPTICAL 1.2MM SLOTTED MOD
Lowest to $0.3107
ECAD model for GP1S396HCP0F
Omron
SENSOR OPTICAL 3.6MM MODULE SLOT
Need more? Email Us
ECAD model for EE-SPX842
Omron
SENSOR OPTICAL 5MM PCB MOUNT
Lowest to $5.2412
ECAD model for EE-SX4081
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Need more? Email Us
ECAD model for EE-SX672R
Sharp Microelectronics
Gap : 3mm, Slit : 0.5mm OPIC Output Case package Transmissive Photointerrupter | SENSOR OPTICAL 3MM PCB MOUNT
Lowest to $7.4881
ECAD model for GP1A52LRJ00F
Sharp Microelectronics
Gap : 5mm Slit : 0.5mm OPIC Output, Snap-in type Transmissive Photointerrupter with Connector | SENSOR OPTICAL 5MM MODULE W/CONN
Need more? Email Us
ECAD model for GP1A073LCS
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Lowest to $2.1812
ECAD model for EE-SX4350
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
ECAD model for EE-SX771
Omron
SENSOR OPTICAL 4MM MODULE SLOT
Need more? Email Us
ECAD model for EE-SX3340

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3412 $51.5064
53+ $1.9210 $101.8130
81+ $1.8610 $150.7410
112+ $1.8010 $201.7120
144+ $1.7409 $250.6896
193+ $1.5608 $301.2344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,600 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention