Products specifications Report Issue?

Category Optoelectronics>Fiber Optics - Receivers
Mfr Sharp Microelectronics
Package Tube
Product Status Obsolete
Data Rate 13.2Mbps
Voltage - Supply 4.75V ~ 5.25V
Power - Minimum Receivable -24dBm
Current - Supply 25 mA
Applications Digital Audio
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.1050
Other Names 425-1895-5
Standard Package 50
Win Source Part Number 968739-GP1FM513RZ
Ultra Librarian 3D Model Ultra Librarian GP1FM513RZ CAD Model

Description

The GP1FM513RZ is a fiber optic receiver from Sharp Microelectronics. The product is supplied in tube packaging, with a standard package of 50 units.

  • Application: Digital Audio
  • Data Rate: 13.2Mbps
  • Minimum Receivable Power: -24dBm
  • Current Supply: 25mA
  • Voltage Supply: 4.75V to 5.25V
  • Status: Obsolete
  • RoHS Status: Non-Compliant

You May Also Be Interested in

Broadcom Limited
RCVR OPT HI SPEED VERS LINK HORZ
Need more? Email Us
ECAD model for HFBR-2526
Everlight Electronics Co Ltd
Fiber Optic Receiver Digital Audio 25Mbps -21dBm 2.7V ~ 5.5V 10 mA
Need more? Email Us
ECAD model for PLT137
Lite-On Inc.
IC OPTICAL LINK 16M BPS RX 7X3 / Fiber Optic Receiver Digital Audio 16Mbps -27dBm 2.75V ~ 5.25V 10 mA
Need more? Email Us
ECAD model for LTDL-RA16A
Broadcom Limited
RCVR MODULE 1300NM 155M 16DIP ST
Need more? Email Us
ECAD model for HFBR-2116TZ
Broadcom Limited
RCVR OPT HI PERFORM 1MBD VERT / Fiber Optic Receiver General Purpose 1MBd 4.75V ~ 5.25V 6.2 mA
Lowest to $29.7691
ECAD model for HFBR-2532
Broadcom Limited
RCVR MOD FIBER OPIC 125MHZ ST / Fiber Optic Receiver General Purpose 160MBd 4.75V ~ 5.25V 6.2 mA
Lowest to $36.1264
ECAD model for HFBR-2416MZ
Firecomms
Fiber Optic Receiver General Purpose 50MBd 24 mA
Lowest to $15.5893
ECAD model for FR50MHIR
Broadcom Limited
RCVR OPT HI PERF VERS LINK HORZ / Fiber Optic Receiver General Purpose 1MBd 4.75V ~ 5.25V 6.2 mA
Lowest to $12.2013
ECAD model for HFBR-2522
Broadcom Limited
RCVR OPT LOW CURRENT HORZ
Need more? Email Us
ECAD model for HFBR-2523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention