Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468345-GP1S58V
Manufacturer Sharp Microelectronics
Package Bulk
Product Status Obsolete
Sensing Distance 0.197" (5mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 50mA
Current - Collector (Ic) (Max) 20mA
Voltage - Collector Emitter Breakdown (Max) 35V
Response Time 3µs, 4µs
Operating Temperature -25°C ~ 85°C
Grade -
Mounting Type Through Hole
Package / Case PCB Mount
Ultra Librarian 3D Model Ultra Librarian GP1S58V CAD Model

Description

The GP1S58V is a Compact Photointerrupter produced by Sharp, a testament to the company's innovation in optical sensor technology. This component epitomizes the perfect blend of functionality and compactness, making it supremely suitable for applications where space is at a premium. Its primary function is to detect the presence or absence of an object through an optical path interruption, making it an invaluable tool in a multitude of applications such as printers, office automation equipment, and consumer electronics. The GP1S58V stands out for its high operational reliability, low power consumption, and ease of integration into various circuits. Its design reflects Sharp's dedication to providing advanced sensor solutions that meet the precise needs of modern technology, ensuring both efficiency and precision. With its robust build and superior performance, the GP1S58V is at the forefront of compact sensor technology, offering designers an efficient and reliable photointerrupter solution.

You May Also Be Interested in

Broadcom Limited
High-Definition Satellite SoC
Need more? Email Us
ECAD model for BCM7358
Broadcom Limited
Other Modules LSI00343 SAS9300-8E
Need more? Email Us
ECAD model for H5-25460-00
Broadcom Limited
PCI Interface IC 24 Lane 10 Port PCIe Gen 3 Switch IC
Lowest to $73.9535
ECAD model for PEX8725-CA80BC
Broadcom Limited
Processor ICs 106, bonded 35B, V/ADSL, VoIP, no SPU
Need more? Email Us
ECAD model for BCM63155B1VKFSBG
Broadcom Limited
Adapter
Need more? Email Us
ECAD model for W1GCR
Broadcom Limited
WLAN SINGLE CHIP 11N 2X2 DUALBAN
Need more? Email Us
ECAD model for BCM43236TB1KML1WGT
Bourns Inc.
M 64V 600W UNIDI SMB AECQ
Lowest to $0.1503
ECAD model for SMBJ64A-Q
AVX Corporation
AVX
Lowest to $2.9394
ECAD model for THJD686K016RJN-AVX
Broadcom Limited
92 SerDes,Single Stage,no retimer
Lowest to $1,412.5374
ECAD model for BCM88795CB0KFSBG

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention