Products specifications

Categories Sensors, Transducers
Manufacturer SHARP/Socle Technology
Packaging Bulk
Sensing Distance 0.079" ~ 0.866" (2mm ~ 22mm) ADJ
Sensing Method Reflective
Sensing Object Black Paper, Kodak Gray Card, White Paper
Sensing Light Infrared
Mounting Style Chassis Mount
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package Module, Connector
Features Long Focal Distance
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1177515-GP2A240LCS0F
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GP2A240LCS0F CAD Model

Description

The GP2A240LCS0F is a medium popularity electronic component with a sensing distance of 0.079" ~ 0.866" (2mm ~ 22mm) ADJ from Sharp/Socle Technology.

  • Win Source Part Number: 1177515
  • Categorized as: Sensor/transducer product
  • Type: Reflective sensor
  • Designed for: Use in a wide range of applications, including industrial automation, robotics, and security systems
  • Sensing Method: Infrared
  • Can sense: Black paper, Kodak gray card, and white paper
  • Qualities: Highly reliable and durable, making it ideal for use in harsh environments.

You May Also Be Interested in

Broadcom Limited
SENSOR OPT REFLECTIVE 2MM 6SMD / Reflective Optical Sensor 0.079" (2mm) Codewheel/Codestrip 6-SMD, No Lead
Lowest to $22.8274
ECAD model for AEDR-8300-1P2
Broadcom Limited
SENSOR OPT REFLECTIVE 2MM 6SMD
Lowest to $15.5485
ECAD model for AEDR-8300-1P0
Omron
SENS OPTO REFL 1MM-5MM SOLDER
Lowest to $38.6108
ECAD model for EE-SY671
Omron
SENSOR OPT REFLECT 5MM PCB MOUNT
Lowest to $140.7820
ECAD model for EE-SPY301
Broadcom Limited
ENCODER REFL OPT 1CH 36LPI 5V
Need more? Email Us
ECAD model for AEDR-8310-1V2
OSRAM Opto Semiconductors Inc.
SENSOR OPT REFLECTIVE 6SMD / Reflective Optical Sensor White Paper 6-SMD
Need more? Email Us
ECAD model for SFH 9240-Z
Omron
SENS OPTO REFL 1MM-5MM SOLDER
Lowest to $73.2825
ECAD model for EE-SY672
Omron
SENSOR OPTO REFL 2MM-5MM SOLDER
Lowest to $65.6746
ECAD model for EE-SPY312
Sharp Microelectronics
Detecting Distance : 2 to 22mm OPIC Output, Refl ective Photointerrupter with Connector | SENSOR OPT REFL 2MM-22MM MODULE
Lowest to $4.5947
ECAD model for GP2A200LCS0F

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0776 $78.2328
6+ $21.3970 $128.3820
9+ $20.7284 $186.5556
12+ $20.0598 $240.7176
15+ $19.3911 $290.8665
20+ $17.3851 $347.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,213 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention