Products specifications

Categories Sensors, Transducers
Manufacturer SHARP/Socle Technology
Packaging Bulk
Sensing Distance 0.079" ~ 0.866" (2mm ~ 22mm) ADJ
Sensing Method Reflective
Sensing Object Black Paper, Kodak Gray Card, White Paper
Sensing Light Infrared
Mounting Style Chassis Mount
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package Module, Connector
Features Long Focal Distance
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1177511-GP2A200LCS0F
Manufacturer Homepage sharp-world.com/
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name GP2A200LCS0F
Introduction Date August 31, 1999
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian GP2A200LCS0F CAD Model

Description

The 1177511-GP2A200LCS0F is a high-quality sensor manufactured by SHARP/Socle Technology.

  • Designed To: provide long focal distance and is widely used in various industries.
  • Available In: different categories and is easy to install and use.
  • Designed To Operate At: a wide range of temperatures, making it suitable for use in different environments.
  • Qualities: reliable and efficient, making it a popular choice among users.
  • Comes With: a user manual that provides detailed instructions on how to use the product.

You May Also Be Interested in

Omron
SENS OPTO REFL 1MM-5MM SOLDER
Lowest to $38.6108
ECAD model for EE-SY671
Sharp Microelectronics
Light Modulation, Reflection Type Photointerrupter | SENSOR OPT REFL 3MM-7MM MODULE
Need more? Email Us
ECAD model for GP2A25
Omron
SENSOR OPTO REFL 5MM THRU PCB
Lowest to $73.1168
ECAD model for EE-SPY401
Sharp Microelectronics
Detecting Distance : 2 to 22mm OPIC Output, Refl ective Photointerrupter with Connector | SENSOR OPT REFL 2MM-22MM MODULE
Lowest to $26.0776
ECAD model for GP2A240LCS0F
OSRAM Opto Semiconductors Inc.
SENSOR OPT REFLECTIVE 6SMD / Reflective Optical Sensor White Paper 6-SMD
Need more? Email Us
ECAD model for SFH 9240-Z
Broadcom Limited
ENCODER REFL OPT 1CH 75LPI 5V
Lowest to $9.8057
ECAD model for AEDR-8310-1K2
Omron
SENSOR OPT REFLECT 5MM PCB MOUNT
Lowest to $19.0773
ECAD model for EE-SPY302
Broadcom Limited
SENSOR OPT REFLECTIVE 2MM 8SMD / Reflective Optical Sensor 0.079" (2mm) Codewheel/Codestrip 8-SMD
Need more? Email Us
ECAD model for AEDR-8100-1P2
OSRAM Opto Semiconductors Inc.
SENSOR OPT REFLECTIVE 30MM 6SMD / Reflective Optical Sensor 1.181" (30mm) White Paper 6-SMD Module
Need more? Email Us
ECAD model for SFH 7741-Z

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5947 $50.5417
27+ $3.7700 $101.7900
42+ $3.6522 $153.3924
57+ $3.5344 $201.4608
74+ $3.4166 $252.8284
98+ $3.0631 $300.1838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,129 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention