EN
  • EN
  • DE

SFH 9240-Z

Part No SFH 9240-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Reflective - Logic Output
Description SENSOR OPT REFLECTIVE 6SMD / Reflective Optical Sensor White Paper 6-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Reflective - Logic Output
Mfr ams-OSRAM USA Inc.
Package Tape & Reel
Product Status Obsolete
Sensing Method Reflective
Sensing Object White Paper
Output Configuration NPN - Open Collector
Sensing Light Infrared
Mounting SMD (SMT)
Current - Supply 3.3 mA
Voltage - Supply 4V ~ 18V
Package / Case 6-SMD
Features Daylight Filter
Other Names 475-1239-6,SFH9240-Z,475-1239,Q2845082,475-1239,475-1239-2,Q65110A2714,SFH9240-Z,475-1239-1,SFH9240Z
Standard Package 1,000
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 1234899-SFH 9240-Z
Ultra Librarian 3D Model Ultra Librarian SFH 9240-Z CAD Model

Description

The ams-OSRAM USA Inc. SFH 9240-Z is a reflective optical sensor with an infrared sensing light and a sensing method of reflective.

  • Sensing Light: Infrared
  • Sensing Method: Reflective
  • Output Configuration: NPN - Open Collector
  • Sensing Object: White paper
  • Voltage Supply: 4V ~ 18V
  • Current Supply: 3.3mA
  • Package: 6-SMD tape and reel
  • Standard Package: 1,000
  • Sensing Distance: -
  • Feature: Daylight filter
  • Market Status: Open market
  • MSL Level: 4 (72 hours)
  • REACH: Unaffected
  • ECCN: EAR99
  • HTSUS: 8541.49.9500

You May Also Be Interested in

Omron
SENSOR OPT REFL 0MM-3MM MODULE
Need more? Email Us
Omron
SENSOR OPT REFLECT 5MM MODULE
Need more? Email Us
Omron
SENSOR OPT REFLCT 1MM-3MM
Need more? Email Us
Broadcom Limited
ENCODER REFL OPTICAL 2CH 1.5MM / Optical Encoder Rotary Incremental Straight Digital Square Wave Surface Mount
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 3CH 304LPI 7V / Optical Encoder Rotary Incremental Straight Digital Square Wave Surface Mount
Lowest to $20.0119
NJR Corporation/NJRC
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
NJR Corporation/NJRC
Lowest to $1.6320

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess