EN
  • EN
  • DE

LUWCN7N-KYKZ-HMIM-46-350-R18-Z-XX

Part No LUWCN7N-KYKZ-HMIM-46-350-R18-Z-XX
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828859-LUWCN7N-KYKZ-HMIM-46-350-R18-Z-XX
Ultra Librarian 3D Model Ultra Librarian LUWCN7N-KYKZ-HMIM-46-350-R18-Z-XX CAD Model

Description

The OSRAM LUWCN7N-KYKZ-HMIM-46-350-R18-Z-XX is a high-performance LED designed for a wide range of lighting applications. This LED is known for its efficiency, reliability, and excellent color rendering properties. It's designed to provide consistent light output over its lifespan, making it suitable for demanding environments.

Applications:

  • General lighting
  • Architectural lighting
  • Retail lighting
  • Indoor lighting
  • Outdoor lighting
  • Specialty lighting

Features:

  • High luminous efficacy
  • Long lifespan
  • Excellent color rendering index (CRI)
  • Wide viewing angle
  • Compact form factor
  • RoHS compliant

Benefits:

  • Energy savings due to high efficiency
  • Reduced maintenance costs
  • Accurate color reproduction
  • Uniform light distribution
  • Easy integration into various lighting systems
  • Environmentally friendly

Additional Details:

This LED is designed to operate within a specific range of forward current and voltage. It features a robust package that provides excellent thermal management, which is crucial for maintaining its performance and lifespan. The LUWCN7N-KYKZ-HMIM-46-350-R18-Z-XX is manufactured using high-quality materials and undergoes rigorous testing to ensure its reliability. The LED's wide viewing angle allows for uniform light distribution, reducing the need for secondary optics in many applications. Its compact form factor enables the design of smaller and more efficient lighting fixtures. The high CRI ensures that colors appear natural and vibrant under the LED's light, making it suitable for retail and other applications where color accuracy is important.

The LED's long lifespan significantly reduces maintenance costs, as replacement intervals are extended. Its high luminous efficacy translates to energy savings, reducing the overall cost of ownership. The LUWCN7N series is designed for easy integration into existing lighting systems and is compatible with various LED drivers and control systems. The RoHS compliance ensures that the LED is free from hazardous substances, making it an environmentally friendly choice. This LED is suitable for both indoor and outdoor applications, providing reliable and efficient lighting in a variety of environments.

You May Also Be Interested in

Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437
Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
OSRAM Opto Semiconductors Inc.
LED OSLON WHITE SMD / LED Lighting series White 2.9V 700mA 120° 1212 (3030 Metric)
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
CreeLED, Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Lighting XLamp® XP-G White, Cool 6200K 2.9V 350mA 125° 1414 (3535 Metric)
Need more? Email Us
Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess