EN
  • EN
  • DE

07FMN-SMT-A-TF(LF)(SN)

Part No 07FMN-SMT-A-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Flat Flex Cables (FFC, FPC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr JST Sales America Inc.
Series FMN
Package Tape & Reel
Flat Flex Type FFC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 7
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.118" (3.00mm)
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T
Features Low Insertion Force (LIF)
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Housing Color Black
Base Product Number 07FMN-SM
Other Names 07FMNSMTATFLFSN,455-1924-1,455-1924-6,455-1924-2
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1294093-07FMN-SMT-A-TF(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 07FMN-SMT-A-TF(LF)(SN) CAD Model

Description

The 1294093-07FMN-SMT-A-TF(LF)(SN) is a 7-position FFC, FPC (Flat Flexible) connector from JST Sales America Inc.

  • Positions: 7
  • Mounting: Surface Mount, Right Angle
  • Pitch: 0.039 inches
  • Feature: Low Insertion Force (LIF)
  • Contact Finish: Tin
  • Voltage Rating: 50V
  • Insulating Material: Polyamide (PA6T), Nylon 6T
  • Material Flammability Rating: UL94 V-0
  • Housing Material: Polyamide (PA6T), Nylon 6T
  • Housing Color: Black
  • Operating Temperature: -25°C to 85°C
  • Supply and Demand Status: Limited

You May Also Be Interested in

AVX Corp/Kyocera Corp
Lowest to $0.6722
Hirose Electric Co Ltd
Lowest to $0.6722
TE Connectivity
Need more? Email Us
Omron
Lowest to $0.7819
Hirose Electric Co Ltd
Lowest to $1.0011
Wurth Electronics Inc
Lowest to $2.6391
Molex, LLC
Lowest to $0.2786
JST Sales America Inc.
Lowest to $0.3668
Molex, LLC
Lowest to $0.8408

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5149 $59.2135
275+ $0.4225 $116.1875
425+ $0.4093 $173.9525
585+ $0.3962 $231.7770
755+ $0.3829 $289.0895
1,010+ $0.3433 $346.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess