EN
  • EN
  • DE

CISCO FG-1101E - 2x 40 GE QSFP+ slots, 4x 25 GE SFP28 slots, 4x 10 GE SFP+ slots, 8x GE SFP slots, 18x GE RJ45 ports (including 16x ports, 2x management/HA ports) SPU NP6 and CP9 hardware accelerated, 960 GB SSD onboard storage, and 2 AC power supplies

Part No CISCO FG-1101E - 2x 40 GE QSFP+ slots, 4x 25 GE SFP28 slots, 4x 10 GE SFP+ slots, 8x GE SFP slots, 18x GE RJ45 ports (including 16x ports, 2x management/HA ports) SPU NP6 and CP9 hardware accelerated, 960 GB SSD onboard storage, and 2 AC power supplies
Manufacturer CISCO
Catalog Firewalls
Description 2x 40 GE QSFP+ slots, 4x 25 GE SFP28 slots, 4x 10 GE SFP+ slots, 8x GE SFP slots, 18x GE RJ45 ports (including 16x ports, 2x management/HA ports) SPU NP6 and CP9 hardware accelerated, 960 GB SSD onboard storage, and 2 AC power supplies
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Firewalls
Win Source Part Number 1385956-CISCO FG-1101E - 2x 40 GE QSFP+ slots, 4x 25 GE SFP28 slots, 4x 10 GE SFP+ slots, 8x GE SFP slots, 18x GE RJ45 ports (including 16x ports, 2x management/HA ports) SPU NP6 and CP9 hardware accelerated, 960 GB SSD onboard storage, and 2 AC power supplies
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO FG-1101E - 2x 40 GE QSFP+ slots, 4x 25 GE SFP28 slots, 4x 10 GE SFP+ slots, 8x GE SFP slots, 18x GE RJ45 ports (including 16x ports, 2x management/HA ports) SPU NP6 and CP9 hardware accelerated, 960 GB SSD onboard storage, and 2 AC power supplies CAD Model

Description

The CISCO FG-1101E, a standout model within the Fortinet Fortigate series, is engineered for superior performance and scalability in enterprise and data center environments. This robust firewall is equipped with an array of high-speed connectivity options, including 2x 40 GE QSFP+ slots, 4x 25 GE SFP28 slots, 4x 10 GE SFP+ slots, and 8x GE SFP slots, complemented by 18x GE RJ45 ports. This configuration facilitates flexible networking capabilities and high-density connectivity. The inclusion of SPU NP6 and CP9 hardware acceleration enhances its capacity to handle high-volume and encrypted traffic efficiently. With 960 GB of SSD onboard storage and dual AC power supplies, the FG-1101E is designed for redundancy and high availability. This model is most suited for organizations requiring a high-performance security platform that can seamlessly integrate with advanced network architectures while offering comprehensive protection against sophisticated threats.

You May Also Be Interested in

CISCO
ASA 5585-X Half Width Network Module 4 SFP+ ports
Need more? Email Us
CISCO
Cisco ASA 5540 Firewall Edition
Need more? Email Us
Juniper Networks
Juniper SRX300
Need more? Email Us
CISCO
FG-501E Fortinet Fortigate 501E-1U 33Mbit/s Firewall
Need more? Email Us
CISCO
Cisco FPR1010-ASA-K9
Need more? Email Us
CISCO
2x 40 GE QSFP+ slots, 4x 25 GE SFP28 slots, 4x 10 GE SFP+ slots, 8x GE SFP slots, 18x GE RJ45 ports (including 16x ports, 2x management/HA ports) SPU NP6 and CP9 hardware accelerated, 960 GB SSD onboard storage, and 2 AC power supplies
Need more? Email Us
CISCO
CHECKPOINT T-120 SECURITY APPLIANCE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess