EN
  • EN
  • DE

L128-1880HA35000B1

Part No L128-1880HA35000B1
Manufacturer Lumileds
Catalog LED Lighting - White
Description WARM-WHITE 2835HE 3V 80 CRI FULL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr Lumileds
Series LUXEON 2835 Architectural
Package Tape & Reel
Product Status Active
Color White, Warm
CCT (K) 1800K
Flux @ 25°C, Current - Test 24lm (Typ)
Current - Test 65mA
Voltage - Forward (Vf) (Typ) 2.71V
Lumens/Watt @ Current - Test 133 lm/W
CRI (Color Rendering Index) 80
Current - Max 480mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 1411 (3528 Metric)
Supplier Device Package 1411
Size / Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.030" (0.75mm)
Thermal Resistance of Package 10°C/W
Base Product Number L128
Standard Package 4,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1068295-L128-1880HA35000B1
Ultra Librarian 3D Model Ultra Librarian L128-1880HA35000B1 CAD Model

Description

The L128-1880HA35000B1 is a white LED lighting component from Lumileds.

  • Series: LUXEON 2835 Architectural
  • Color: Warm white
  • Package Size: 0.138" L x 0.110" W (3.50mm x 2.80mm)
  • Maximum Seated Height: 0.030" (0.75mm)
  • Maximum Current: 480mA
  • Viewing Angle: 120°
  • Forward Voltage (Vf): 2.71V
  • Current Test: 65mA
  • Color Temperature (CCT): 1800K
  • Flux: 24lm @ 25°C
  • CRI (Color Rendering Index): 80
  • Thermal Resistance: 10°C/W
  • Mounting: Surface mountable
  • Standard Package: 4,000 pcs

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Seoul Semiconductor
LED Uni-Color White 4-Pin SMD T/R / Lead Frame type LED PKG size:5.6*3.0 thickness 0.9mm
Lowest to $0.2541
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
EIC discrete Semiconductors
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
Broadcom Limited
Lowest to $0.8408
Conexant Systems
Lowest to $6.8826

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess