EN
  • EN
  • DE

GW CS8PM1.CM-KULQ-XX55-1-350-R18

Part No GW CS8PM1.CM-KULQ-XX55-1-350-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSLON NEU WHITE 4000K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 35 Weeks
Features LED Lighting series White, Neutral 4000K 2.85V 350mA 80° 2-SMD, No Lead
Manufacturer OSRAM Opto Semiconductors Inc.
Series OSLON® SSL 80
Package Reel - TR
Mounting Surface Mount
Package 2-SMD, No Lead
Case / Package SMD
Family Name GW CS8
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number GW CS8PM1.CM-KULQ-XX55-1, Q65112A1050, GWCS8PM1.CM-KULQ-XX55-1-350-R18INACTIVE, 475-3288-6, 475-3288-2, 475-3288-1, GW CS8PM1.CM-KULQ-XX55-1-350-R18INACTIVE-ND, GW CS8PM1.CM-KULQ-XX55-1-350-R18-ND, GWCS8PM1.CM-KULQ-XX55-1-350
Quantity per package 600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873075-GW CS8PM1.CM-KULQ-XX55-1-350-R18
Ultra Librarian 3D Model Ultra Librarian GW CS8PM1.CM-KULQ-XX55-1-350-R18 CAD Model

Description

This electronic component is a product of OSRAM Opto Semiconductors Inc.

  • Win Source Part Number: 873075-GW CS8PM1.CM-KULQ-XX55-1-350-R18
  • Series: OSLON® SSL 80
  • LED Color: White, Neutral 4000K
  • Voltage: 2.85V
  • Current: 350mA
  • Viewing Angle: 80°
  • Package: 2-SMD, No Lead
  • Mounting: Surface Mount
  • Family: GW CS8
  • Category: Optoelectronics
  • Supply/Demand: Limited
  • Quantity per Package: 600
  • Estimated Production Lead Time: 35 weeks
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 2 (1 year)

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON WHITE SMD / LED Lighting series White 2.9V 700mA 120° 1212 (3030 Metric)
Need more? Email Us
Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0322
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Samsung
LED / LED Lighting series
Lowest to $0.0243

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8954 $58.2010
160+ $0.7347 $117.5520
245+ $0.7117 $174.3665
340+ $0.6888 $234.1920
435+ $0.6659 $289.6665
585+ $0.5969 $349.1865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess