EN
  • EN
  • DE

LENOVO 4XB0F28712 - Lenovo ThinkServer Gen 5 3.5in 1TB 7.2K Enterprise SATA 6Gbps Hot Swap Hard Drive

Part No LENOVO 4XB0F28712 - Lenovo ThinkServer Gen 5 3.5in 1TB 7.2K Enterprise SATA 6Gbps Hot Swap Hard Drive
Manufacturer Lenovo
Catalog Hard Drives
Description Lenovo 1TB 3.5" Enterprise SATA Hot Swap
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1429027-LENOVO 4XB0F28712 - Lenovo ThinkServer Gen 5 3.5in 1TB 7.2K Enterprise SATA 6Gbps Hot Swap Hard Drive
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB0F28712 - Lenovo ThinkServer Gen 5 3.5in 1TB 7.2K Enterprise SATA 6Gbps Hot Swap Hard Drive CAD Model

Description

The LENOVO 4XB0F28712 hard drive stands as a testament to Lenovo's commitment to providing enterprise-grade storage solutions that cater to the needs of businesses requiring durable, high-capacity drives. This Lenovo ThinkServer Gen 5 3.5in 1TB 7.2K Enterprise SATA 6Gbps Hot Swap Hard Drive is designed for seamless integration with Lenovo's Gen 5 servers, offering a perfect blend of reliability, capacity, and performance for critical business applications. With a storage capacity of 1TB, it provides ample space for document storage, application databases, and backup archives, making it an ideal choice for small to medium-sized enterprises looking to expand their storage capabilities. The drive's 7200 RPM speed ensures swift access to data, significantly enhancing server efficiency and application performance. It employs a SATA 6Gbps interface, enabling high-speed data transfers that are essential for time-sensitive operations and data-intensive tasks. The hot-swap feature further adds to its appeal by allowing IT personnel to replace or upgrade drives without causing server downtime, thus maintaining business continuity. Engineered for durability, the LENOVO 4XB0F28712 undergoes stringent testing to meet Lenovo's high standards for quality and reliability, providing businesses with a dependable storage solution that can withstand the rigors of 24/7 operation. Whether for upgrading existing server storage or for use in new deployments, this hard drive represents a solid investment in enterprise storage infrastructure.

You May Also Be Interested in

CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess