EN
  • EN
  • DE

SUPERMICRO CSE-815-X10SRW-F - Supermicro CSE-815 X10SRW-F 1U 4x3.5

Part No SUPERMICRO CSE-815-X10SRW-F - Supermicro CSE-815 X10SRW-F 1U 4x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-815 X10SRW-F 1U 4x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435816-SUPERMICRO CSE-815-X10SRW-F - Supermicro CSE-815 X10SRW-F 1U 4x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-815-X10SRW-F - Supermicro CSE-815 X10SRW-F 1U 4x3.5 CAD Model

Description

The SUPERMICRO CSE-815-X10SRW-F offers a compact, efficient, and powerful server solution tailored for businesses seeking reliability and performance in a 1U form factor. Built on the X10SRW-F motherboard, this server is ideal for handling a variety of workloads, including web services, file and print services, and networked storage. It supports Intel Xeon E5-2600 v3/v4 series processors, providing the computational power needed for demanding applications. The chassis accommodates four 3.5"" hot-swap drive bays, allowing for flexible storage options and easy maintenance. With up to 512GB of DDR4 ECC RDIMM/LRDIMM memory across 8 DIMM slots, it facilitates efficient multitasking and rapid data processing. Additionally, the server features dual Gigabit Ethernet ports for robust networking capabilities, and a dedicated IPMI port for convenient remote management. The built-in high-efficiency power supply ensures stable operation and helps reduce operational costs. The CSE-815-X10SRW-F is designed for space-constrained environments, offering a balance of performance, storage flexibility, and expansion capability, making it an excellent choice for small to medium-sized business applications.

You May Also Be Interested in

IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess