EN
  • EN
  • DE

HP MSA1040-HBA-FC-16G-4 - HP SN1000E 16Gb 2-Port FC HBA for MSA1040

Part No HP MSA1040-HBA-FC-16G-4 - HP SN1000E 16Gb 2-Port FC HBA for MSA1040
Manufacturer HP
Catalog Adapters
Description HP SN1000E 16Gb 2-Port FC HBA for MSA1040
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1404750-HP MSA1040-HBA-FC-16G-4 - HP SN1000E 16Gb 2-Port FC HBA for MSA1040
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP MSA1040-HBA-FC-16G-4 - HP SN1000E 16Gb 2-Port FC HBA for MSA1040 CAD Model

Description

The HP MSA1040-HBA-FC-16G-4, recognized also as the HP SN1000E 16Gb 2-Port Fibre Channel Host Bus Adapter, is expertly tailored for seamless integration with the HP MSA1040 storage system. This adapter is essential for businesses that require high-speed, reliable connections between their server environments and the MSA1040 storage array. With dual 16 Gb/s Fibre Channel ports, it offers top-tier data transfer rates that are well-suited for environments with high data throughput requirements. This capability ensures that critical data and applications can be accessed swiftly and efficiently, enhancing overall system performance and productivity. The SN1000E is designed with resilience in mind, featuring two ports for redundancy and ensuring continuous availability of storage resources, even in the event of a connection failure. This aspect is crucial for enterprise environments where downtime can have significant financial and operational impacts. Compatibility with the HP MSA1040 storage system ensures a smooth and hassle-free setup process, enabling businesses to quickly bolster their storage capabilities without extensive hardware modifications. This HBA's integration with HP's MSA storage solutions means it is an ideal choice for organizations looking to expand their storage infrastructure with a focus on speed, reliability, and compatibility. In summary, the HP SN1000E 16Gb 2-Port FC HBA is an invaluable asset for enterprises aiming to enhance the connectivity and performance of their HP MSA1040 storage arrays, offering high-speed data transfer rates and unmatched reliability.

You May Also Be Interested in

Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess