Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Data Rate 115.2kbs (SIR)
Supply Voltage 2.4 V to 3.6 V
Idle Current, Typ @ 25°C 70μA
Link Range, Low Power 20cm
Orientation Top View
Temperature Range - Operating -40°C to 85°C
Size 8.3mm x 2.1mm x 1.7mm
Standards IrPHY 1.4
Shutdown Yes
Win Source Part Number 016696-GP2W3270XP0F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GP2W3270XP0F CAD Model

Description

The Sharp Microelectronics GP2W3270XP0F is a top view sensor with the following specifications:

  • Data Rate: 115.2kbs (SIR)
  • Size: 8.3mm x 2.1mm x 1.7mm
  • Supply Voltage: 2.4 V to 3.6 V
  • Operating Temperature: -40°C to 85°C
  • Packaging: Reel - TR
  • Status: Obsolete (EOL)
  • Supply/Demand: Balanced

You May Also Be Interested in

LITE-ON Technology
FIBER OPTIC TRANSCEIVER
Need more? Email Us
ECAD model for ASDL-3212-021
Broadcom Limited
Lowest to $1.4631
ECAD model for HSDL-3310#007
Sharp Microelectronics
IRDA MODULE 115.2KBPS 8SMD / IRDA TX/RX 0.1152Mbps 2.5V/3.3V 8-Pin T/R
Need more? Email Us
ECAD model for GP2W0110YPSF
Others
Need more? Email Us
ECAD model for HSDL-1000#106
Broadcom Limited
Need more? Email Us
ECAD model for HSDL-1001#001
LITE-ON Technology
IRDA MODULE 115.2KBS 10-SMD
Need more? Email Us
ECAD model for HSDL-3612-007
Sharp Microelectronics
Need more? Email Us
ECAD model for GP2W3270XPSF
Others
Need more? Email Us
ECAD model for HSDL-1000
Lite-On Inc.
IRDA MODULE 115.2KBPS 7-SMD
Lowest to $1.8278
ECAD model for HSDL-3208-021

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.9092 $66.4564
41+ $3.2081 $131.5321
63+ $3.1072 $195.7536
87+ $3.0076 $261.6612
112+ $2.9067 $325.5504
149+ $2.6066 $388.3834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,500 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention