Products specifications Report Issue?

Reference Date Code 10
Reference case SOP24
Manufacturer Sharp Microelectronics
Manufacturer Homepage sharp-world.com
Win Source Part Number 753718-IR3M15N5/E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR3M15N5/E2 CAD Model

Description

The IR3M15N5/E2 is a remote control receiver module manufactured by Sharp Microelectronics. This module integrates a photodiode, amplifier, and demodulator into a single package to receive infrared signals transmitted from remote controls. It's designed to decode commonly used IR protocols and output a digital signal that can be processed by a microcontroller or other control circuitry.

Applications:

  • Television remote control systems: Receives IR signals from remote controls to change channels, adjust volume, and access menus.
  • Audio/Video equipment remote control: Used in DVD players, Blu-ray players, and stereo systems for wireless control.
  • Air conditioner remote control: Enables wireless control of temperature, fan speed, and other settings.
  • Projector remote control: Provides wireless control of projector functions such as power, focus, and zoom.
  • Home automation systems: Integrates with smart home hubs to control lighting, appliances, and other devices via IR.

Features:

  • Miniature package: Saves board space for compact designs.
  • High sensitivity: Detects weak IR signals for reliable operation.
  • Built-in demodulator: Decodes commonly used IR protocols, simplifying system design.
  • Immunity to ambient light: Minimizes interference from sunlight and artificial lighting.
  • Low power consumption: Extends battery life in remote control applications.

Benefits:

  • Easy integration: Simplifies the design and implementation of remote control systems.
  • Reliable performance: Ensures accurate reception of IR signals, even in challenging environments.
  • Compact design: Enables the development of small and lightweight remote controls.
  • Long battery life: Reduces the frequency of battery replacements.
  • Cost-effective solution: Provides a complete IR receiver solution at a competitive price.

Additional Details:

The IR3M15N5/E2 operates on a supply voltage of typically 5V. It is sensitive to a specific carrier frequency, usually around 38 kHz, which is a standard for IR remote control protocols. The output signal is typically a digital signal (TTL-compatible). The operating temperature range is usually between -25°C and +85°C. Consult the manufacturer's datasheet for detailed specifications such as the detection range, sensitivity, and output characteristics.

You May Also Be Interested in

STMicroelectronics
LOW POWER J-FET DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TL062AC
Weitron Technology
P-Channel Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for WTC6401
Texas Instruments
17V Input, 6A Output, Synchronous Step Down Switcher With Integrated FET in 3.5mm x 3.5mm Package(SWIFT™)
Lowest to $1.0055
ECAD model for TPS54620RGY
Texas Instruments
Piccolo Microcontrollers | IC MCU 32BIT 16KB FLASH 48LQFP
Lowest to $7.4823
ECAD model for TMS320F280200PTT
STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
STMicroelectronics
N-CHANNEL 60V - 0.015 ohm - 50A TO-220/TO-220FP/I PAK/D²PAK STripFET™ II POWER MOSFET
Lowest to $1.7586
ECAD model for STB55NF06
Sipex Corporation
Low Voltage, Micro 8, PFET, Buck Controller Ideal for 1A to 5A, Small Footprint, DC-DC Power Converters
Need more? Email Us
ECAD model for SP6122ACU-1.5
Texas Instruments
FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V 5A DDPAK/TO263-5
Lowest to $19.1249
ECAD model for TPS75518KTTR
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
ECAD model for UPD78F0546

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention