EN
  • EN
  • DE

TMS320F280200PTT

Part No TMS320F280200PTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers | IC MCU 32BIT 16KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Data Bus Width 32-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 22
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Date RAM Size 2K x 16
Supply Voltage 1.71V ~ 1.995V
Data Converters A/D 13x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number TMS320F280200
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1271240-TMS320F280200PTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320F280200PTT CAD Model

Description

Introducing the TMS320F280200PTT Microcontroller by Texas Instruments

The TMS320F280200PTT is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), designed to cater to the demanding needs of modern control applications. This advanced MCU is part of TI's TMS320F2802x Piccolo series, which is renowned for its integration of the Control Law Accelerator (CLA) - a 32-bit floating-point math accelerator that dramatically improves the performance of closed-loop control applications.

At the heart of the TMS320F280200PTT lies a powerful 32-bit CPU, the C28x, which operates at a frequency of up to 60 MHz. This core is complemented by the CLA co-processor, which allows for parallel processing capabilities, enabling the main CPU to execute complex control algorithms while simultaneously managing I/O and communication tasks.

The device comes equipped with a variety of advanced peripherals that are essential for control-oriented tasks, including 12-bit analog-to-digital converters (ADCs) with a conversion rate of up to 4.6 Msps, allowing for precise and rapid data acquisition. The MCU also features multiple PWM outputs, capture inputs, and serial communication interfaces such as UART, SPI, and I2C, facilitating versatile connectivity and control options.

With 64KB of on-chip flash memory and 12KB of RAM, the TMS320F280200PTT provides ample space for complex algorithms and data storage. The flash memory is also endowed with error correction code (ECC) functionality, ensuring reliable operation even in harsh environments.

The TMS320F280200PTT is designed with robustness in mind, featuring a wide operating temperature range and integrated safety features such as a hardware watchdog timer, a power-on reset, and a brown-out reset. This makes the MCU an ideal choice for industrial, automotive, and consumer applications where reliability is paramount.

Developers can take advantage of Texas Instruments' comprehensive software ecosystem, including the Code Composer Studio™ integrated development environment (IDE) and controlSUITE™ software, which offers libraries, examples, and application guides to streamline the development process.

In summary, the TMS320F280200PTT from Texas Instruments is a sophisticated MCU that combines speed, precision, and flexibility, making it an excellent solution for a wide range of control applications that require efficient and reliable real-time processing.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4823 $52.3761
17+ $6.1393 $104.3681
26+ $5.9475 $154.6350
35+ $5.7556 $201.4460
45+ $5.5638 $250.3710
61+ $4.9882 $304.2802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess