Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Sharp Microelectronics
Win Source Part Number 297690-LH5168N-80L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LH5168N-80L CAD Model

Description

The LH5168N-80L is a memory integrated circuit manufactured by Sharp Microelectronics.

  • Usage: It is designed to be used in various applications and has a medium popularity.

You May Also Be Interested in

Cypress Semiconductor Corp
512K X 8 Standard SRAM 55 Ns PDSO32
Need more? Email Us
ECAD model for CY62148BLL-55ZC
Renesas Electronics America
IC SRAM 8MBIT PARALLEL 44TSOP II / SRAM Memory IC 8Mb (512K x 16) Parallel 70 ns 44-TSOP II
Need more? Email Us
ECAD model for R1LV0816ASB-7SI#B0
White Electronic Designs Corporation
SRAM Chip Async Single 5V 4M-Bit 512K x 8 25ns 32-Pin Thin CFPAK
Need more? Email Us
ECAD model for EDI88512CA-25B32I
GSI Technology
SRAM Chip Sync Quad 2.5V/3.3V 72M-Bit 2M x 36 7ns/3.5ns 165-Pin FBGA Tray
Need more? Email Us
ECAD model for GS8644Z36E-166I
Fujitsu Electronics America, Inc.
IC FRAM 64KBIT 1MHZ 8SOP
Lowest to $2.2716
ECAD model for MB85RC64APNF-G-JNERE1
Alliance Memory, Inc.
IC SRAM 1MBIT PARALLEL 32TSOP I / SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 20 ns 32-TSOP I
Need more? Email Us
ECAD model for AS7C31024B-20TCNTR
IDT, Integrated Device Technology Inc
HIGH-SPEED 4K x 8 DUAL-PORT STATIC RAM
Need more? Email Us
ECAD model for IDT7134SA70P
Winbond Electronics
64K 16 HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
ECAD model for W26010AT-15
ISSI, Integrated Silicon Solution Inc
IC SRAM 18MBIT PARALLEL 165TFBGA / SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 117 MHz 7.5 ns 165-TFBGA (13x15)
Need more? Email Us
ECAD model for IS61NLF51236-7.5B3I

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention