EN
  • EN
  • DE

PIC18F2331-E/SO

Part No PIC18F2331-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SOIC / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, Power Control PWM, QEI, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18F2331
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353514-PIC18F2331-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F2331-E/SO CAD Model

Description

Microchip Technology PIC18F2331-E/SO Microcontroller

The PIC18F2331-E/SO from Microchip Technology is a high-performance microcontroller that is part of the renowned PIC18F family, known for their advanced features and versatility in various applications. This particular model comes in a small-outline 28-pin package and is designed to cater to a wide range of embedded system applications, especially those requiring sophisticated motor control, such as robotics, automotive, and industrial control systems.

Key Features:

  • Core: The device is built around a powerful PIC18 core with an enhanced RISC architecture, featuring a C-compiler optimized instruction set for improved performance and efficiency.
  • Memory: It includes 8 KB of flash memory for program storage, ensuring ample space for complex applications, and 256 bytes of EEPROM for data that requires non-volatile storage.
  • I/O Pins: The microcontroller offers 24 programmable input/output pins, providing flexibility for interfacing with a wide array of peripherals and sensors.
  • PWM Modules: Equipped with specialized motor control PWM modules, the PIC18F2331-E/SO is adept at handling precise motor operations, making it suitable for advanced motor control applications.
  • Communication Interfaces: It supports various serial communication interfaces such as SPI, I2C, and UART, enabling easy connectivity and data exchange with other devices.
  • Analog-to-Digital Converter: The inclusion of a 10-bit, 5-channel ADC allows the microcontroller to convert analog signals into digital form for processing, critical for sensor-based applications.
  • Timers and Interrupts: Multiple timers and interrupt capabilities ensure accurate timing operations and responsive event handling.
  • Operating Voltage: The device operates within a range of 4.2V to 5.5V, providing a stable operating environment for various applications.

Applications:

The PIC18F2331-E/SO is ideal for applications that demand robust control capabilities and reliable performance. Its features make it particularly well-suited for:

  • Advanced motor control systems
  • Automotive applications
  • Industrial automation
  • Robotics
  • Smart home devices

With its combination of performance, memory, and specialized peripherals, the Microchip Technology PIC18F2331-E/SO microcontroller stands out as a top choice for designers and engineers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess