Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Sharp Microelectronics
Win Source Part Number 297707-LH52B256N-70LL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LH52B256N-70LL CAD Model

Description

The Sharp Microelectronics LH52B256N-70LL is a high-speed, low-power, non-volatile static RAM that is designed for use in various applications, including automotive, industrial, and consumer electronics.

  • Manufacturer: Sharp Microelectronics
  • Description: a leading semiconductor company that specializes in the design and production of high-quality electronic components.
  • Feature: The LH52B256N-70LL features a low power consumption design and a high-speed access time, which makes it ideal for use in small electronic devices.
  • Caution: This product is currently experiencing a limited supply and high demand in the market, which may lead to fake products being sold.
  • Recommendation: It is recommended to purchase this product from authorized distributors only.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 18MBIT PARALLEL 165TFBGA / SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 117 MHz 7.5 ns 165-TFBGA (13x15)
Need more? Email Us
ECAD model for IS61NLF51236-7.5B3I
Austin Semiconductor
Static Ram, 128K X 8, Standard Power, Dual Ce, 45 Ns Access Time
Need more? Email Us
ECAD model for MT5C1008DCJ-45/IT
White Electronic Designs Corporation
SRAM Chip Async Single 5V 1M-Bit 128K x 8 20ns 32-Pin DIP
Need more? Email Us
ECAD model for EDI88130CS20TB
Microchip Technology
Rad Hard Memories, -55 to +125degC, MQFPT68
Need more? Email Us
ECAD model for 5962R0622906VYC
Cypress Semiconductor Corp
512K X 8 Standard SRAM 55 Ns PDSO32
Need more? Email Us
ECAD model for CY62148BLL-55ZC
GSI Technology
SRAM Chip Sync Octal 2.5V/3.3V 18M-Bit 256K x 72-Bit 7.5ns/3.8ns 209-Pin FBGA Tray
Need more? Email Us
ECAD model for GS8162Z72CGC-150I
IDT, Integrated Device Technology Inc
HIGH-SPEED 4K x 8 DUAL-PORT STATIC RAM
Need more? Email Us
ECAD model for IDT7134SA70P
Renesas Electronics America
Serial Peripheral Interface Electrically Erasable and Programmable Read Only Memory
Need more? Email Us
ECAD model for R1EX25004ATA00I
White Electronic Designs Corporation
SRAM Chip Async Single 5V 4M-Bit 512K x 8 25ns 32-Pin Thin CFPAK
Need more? Email Us
ECAD model for EDI88512CA-25B32I

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.5303 $65.7878
63+ $2.0763 $130.8069
97+ $2.0115 $195.1155
133+ $1.9469 $258.9377
172+ $1.8822 $323.7384
231+ $1.6868 $389.6508
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,700 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention