Products specifications

Category OEM Souring
Win Source Part Number 1468382-LQ201U1LW32
Manufacturer Sharp Microelectronics
Package Tray
Product Status Obsolete
Display Type TFT - Color
Display Mode Transmissive
Diagonal Screen Size 20.1" (510.54mm)
Viewing Area 408.00mm W x 306.00mm H
Backlight LED - White
Dot Pixels 1600 x 1200 (UXGA)
Interface LVDS
Graphics Color Red, Green, Blue (RGB)
Ultra Librarian 3D Model Ultra Librarian LQ201U1LW32 CAD Model

Description

Sharp's LQ201U1LW32 is a 20.1-inch TFT display characterized by its UXGA resolution (1600x1200 pixels), which guarantees a high level of detail and color depth, making it suitable for applications that demand visual precision such as graphic design, medical imaging, and high-end industrial control systems. The display's size and clarity make it an ideal choice for applications where detailed information needs to be conveyed clearly and accurately. Its implementation of TFT technology ensures a wide viewing angle, high brightness, and superior color reproduction, characteristics essential for professions that rely on meticulous color and image details. The LQ201U1LW32 is lauded for its robustness and longevity, ensuring that it can handle the demands of continuous use without compromising on the quality or integrity of the display. Its capability to deliver in terms of both performance and durability makes it a sought-after component in the realm of high-resolution displays.

You May Also Be Interested in

Yageo
CAP CER 0.1UF 50V X7R 0603
Lowest to €0.0671
ECAD model for AC0603KPX7R9BB104
Analog Devices Inc.
ADI
Lowest to €4.5075
ECAD model for ADBMS6815WCSWZ
Allegro MicroSystems, LLC
Senso HALL EFFECT ANALOG
Need more? Email Us
ECAD model for A1308LLHLT-2-T
Abracon LLC
standard clock oscillato 24.576 MHZ 15PF 3.3V -20+ 70C
Lowest to €3.2283
ECAD model for ASFL1-24.576MHZ-EC-T
Amd
PROM
Need more? Email Us
ECAD model for XC17S30XLV08I
Broadcom Limited
LED Lamp
Need more? Email Us
ECAD model for HLMP-3300
Amd
32-bit MicroController
Need more? Email Us
ECAD model for ELANSC520-100AF
Analog Devices Inc.
Voltage Reference
Lowest to €29.2412
ECAD model for ADR425BR
Analog Devices Inc.
DC/DC Converter
Need more? Email Us
ECAD model for ADUM5201

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention