Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 100% @ 5mA
Maximum DC Current Transfer Ratio 250% @ 5mA
Rise and Fall Time 4μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -30°C to 100°C
Mounting Through Hole
Case / Package 4-DIP
Win Source Part Number 344623-PC123B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC123B CAD Model

Description

The PC123B is a high-isolation voltage output transistor photocoupler manufactured by Sharp Microelectronics. This device integrates an infrared emitting diode (IRED) and a high sensitivity phototransistor in a compact package. The PC123B is designed to provide electrical isolation between input and output circuits, making it suitable for a variety of applications where signal transfer and isolation are required.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input and output signals in industrial control systems.
  • Inverter Circuits: Provides isolation in inverter circuits to protect sensitive control circuitry.
  • Power Supplies: Isolates the primary and secondary sides of power supplies for safety and noise reduction.
  • Computer Terminals: Used for isolating data lines in computer terminals and peripherals.
  • Measuring Instruments: Provides isolation in measurement instruments to prevent ground loops and improve accuracy.

Features:

  • High Isolation Voltage: Offers high isolation voltage, ensuring robust protection against high voltage transients.
  • Compact Package: Space-saving design allows for high-density mounting on circuit boards.
  • High Sensitivity: Enables efficient signal transfer with low input current requirements.
  • Current Transfer Ratio (CTR): Provides a specified current transfer ratio, ensuring predictable output performance.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Enhanced Safety: Provides electrical isolation, protecting personnel and equipment from high voltage hazards.
  • Noise Reduction: Isolates sensitive circuits from noise and interference, improving signal integrity.
  • Improved System Reliability: Reduces the risk of ground loops and electrical damage, enhancing system reliability.
  • Simplified Circuit Design: Simplifies circuit design by providing a convenient isolation barrier.
  • Space Savings: Compact package allows for efficient use of board space.

Additional Details:

The PC123B features a high collector-emitter voltage rating, typically around 80V, and a low collector dark current. The operating temperature range typically spans from -30°C to +100°C, making it suitable for use in a variety of environmental conditions. The isolation voltage is typically rated at 5000Vrms. The current transfer ratio (CTR) varies depending on the specific grade, but generally falls within a defined range specified in the datasheet. The input diode forward voltage is around 1.2V, and the forward current is typically around 50mA. The device is typically housed in a through-hole DIP (Dual In-line Package).

The PC123B is commonly used in applications requiring high isolation voltage and reliable signal transfer. It is a versatile component that can be found in a wide range of industrial, commercial, and consumer electronic devices.

You May Also Be Interested in

Broadcom Limited
Ultra High CMR, Small Outline, 5 Lead, High Speed Optocoupler | OPTOISO 3.75KV TRANSISTOR 6SOIC
Lowest to $3.3546
ECAD model for HCPL-M454
ON Semiconductor
FULL PITCH MINI-FLAT PACKAGE 4-PIN OPTOCOUPLERS | OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.1618
ECAD model for HMA124R1
Vishay
High Speed Optocoupler, 100 kBd, Low Input Current, High Gain
Need more? Email Us
ECAD model for SFH6138
Vishay
High Speed Optocoupler, 1 Mbd, 15 kV/μs CMR, Transistor Output
Lowest to $2.0328
ECAD model for SFH6345-X007
Toshiba Semiconductor and Storage
OPTOISOLATOR 5KV 1CH TRANS 6-SO
Need more? Email Us
ECAD model for TLP385(D4-GB,E
Renesas Electronics America
OPTOISOLATOR 5KV 1CH TRANS 4-DIP
Need more? Email Us
ECAD model for PS2561DL1-1Y-V-H-A
ON Semiconductor
HIGH VOLTAGE PHOTODARLINGTON OPTOCOUPLERS | OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4333
ECAD model for H11G1S
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS SO16 / Optoisolator Transistor Output 3750Vrms 4 Channel 16-SO
Lowest to $1.7728
ECAD model for TLP293-4(V4GBTPE
Vishay
BIDIRECTIONAL INPUT OPTOCOUPLER | OPTOISO 5.3KV 2CH TRANS 8DIP
Need more? Email Us
ECAD model for ILD250

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention