EN
  • EN
  • DE

PS2561DL1-1Y-V-H-A

Part No PS2561DL1-1Y-V-H-A
Manufacturer Renesas Electronics America
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 5KV 1CH TRANS 4-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 80% @ 5mA
Current Transfer Ratio (Max) 160% @ 5mA
Rise / Fall Time (Typ) 3µs, 5µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 80V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 40 mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C ~ 110°C
Mounting Type Through Hole
Case / Package 4-DIP (0.400", 10.16mm)
Supplier Device Package 4-DIP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1509138-PS2561DL1-1Y-V-H-A
Ultra Librarian 3D Model Ultra Librarian PS2561DL1-1Y-V-H-A CAD Model

Description

N

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 3.75KV TRANS 6-SO 4 LEAD
Lowest to $0.3822
ON Semiconductor
OPTOISO 4.17KV TRANS 6DIP
Lowest to $0.2700
Toshiba Semiconductor and Storage
TR COUPLER; SO4; AECQ; ROHS; T&R
Lowest to $3.8507
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6SMD
Lowest to $0.3501
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 8.2KV TRANS THRU-HOLE / Optoisolator Transistor Output 8200Vrms 1 Channel 4-DIP
Lowest to $0.9358
Vishay
OPTOISOLTR 5KV TRANSISTOR 6-SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 5KV DARL W/BASE 8SMD
Lowest to $0.2680

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess