EN
  • EN
  • DE

74LVC1G80GN,132

Part No 74LVC1G80GN,132
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF D-TYPE SINGLE 1BIT 6XSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Function Standard
Type D-Type
Output Type Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 400 MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Iq) 200 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 6-XSON (0.9x1)
Case / Package 6-XFDFN
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1499957-74LVC1G80GN,132
Ultra Librarian 3D Model Ultra Librarian 74LVC1G80GN,132 CAD Model

Description

N

You May Also Be Interested in

ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess