EN
  • EN
  • DE

CNY17F2TVM

Part No CNY17F2TVM
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 4.17KV TRANS 6DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features Optoisolator Transistor Output 4170Vrms Channel 6-DIP
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -40°C ~ 100°C
Mounting Through Hole
Package 6-DIP (0.400", 10.16mm)
Case / Package 6-DIP
Family Name CNY17F2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867049-CNY17F2TVM
Ultra Librarian 3D Model Ultra Librarian CNY17F2TVM CAD Model

Description

ON Semiconductor CNY17F2TVM Optocoupler

The ON Semiconductor CNY17F2TVM is a high-performance optocoupler that provides robust electrical signal isolation for a wide range of applications. This optoelectronic device is designed to ensure safe and accurate transmission of electrical signals between two isolated circuits, protecting sensitive components from high voltage spikes and surges.

The CNY17F2TVM features a phototransistor optically coupled to a gallium arsenide infrared-emitting diode, encapsulated in a compact, 6-pin DIP package. This configuration allows for high isolation voltage, typically 5000Vrms, which is essential for maintaining the integrity of electronic systems that require strict electrical isolation between input and output.

With a forward current of 60mA and a forward voltage of 1.2V, the CNY17F2TVM is capable of driving the infrared diode efficiently. The optocoupler's phototransistor can handle a collector-emitter voltage of 70V and a collector current of 50mA, making it suitable for interfacing with a variety of digital and analog circuits.

The device boasts a current transfer ratio (CTR) range of 100% to 200%, ensuring a reliable and consistent response when converting the input LED light into an electrical output signal. This feature is particularly important for applications requiring precise control and stable operation.

ON Semiconductor's CNY17F2TVM is designed with industrial-grade reliability in mind. It operates within a temperature range of -55°C to +100°C, making it suitable for harsh environments. The optocoupler is commonly used in microprocessor system interfaces, digital logic inputs, power supply regulators, and other applications where signal isolation is critical.

Moreover, the CNY17F2TVM is compliant with several safety standards, including UL1577 and DIN EN/IEC 60747-5-5, ensuring it meets the rigorous requirements for safety and performance in electronic equipment.

In summary, the ON Semiconductor CNY17F2TVM optocoupler is an essential component for designers looking to enhance the safety and reliability of their electronic systems. Its high isolation voltage, efficient performance, and robust design make it a versatile choice for a broad range of isolation applications.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2700 $58.0500
525+ $0.2215 $116.2875
810+ $0.2146 $173.8260
1,115+ $0.2077 $231.5855
1,440+ $0.2007 $289.0080
1,930+ $0.1799 $347.2070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess