EN
  • EN
  • DE
  • IT

PC123X5YUP0F

Part No PC123X5YUP0F
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Description Optocoupler Dc-in 1-CH Transistor Dc-out 4-PIN PDIP SMT T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Collector Emitter Saturation Voltage 200 mV
Collector Emitter Voltage (VCEO) 70 V
Current Transfer Ratio 400 %
Fall Time 18 µs
Forward Current 50 mA
Forward Voltage 1.4 V
Input Current 50 mA
Isolation Voltage 5 kV
Lead Free Yes
Max Collector Current 50 mA
Max Input Current 50 mA
Maximum Operating Temperature 100 °C
Max Power Dissipation 200 mW
Min Operating Temperature -30 °C
Mount Surface Mount
Number of Channels 1
Number of Elements 1
Number of Pins 4
Output Current per Channel 20 mA
Output Voltage 70 V
Power Dissipation 200 mW
Radiation Hardening No
Reverse Breakdown Voltage 6 V
Rise Time 18 µs
RoHS Compliant
Win Source Part Number 1083987-PC123X5YUP0F
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC123X5YUP0F CAD Model

Description

The Sharp Microelectronics PC123X5YUP0F is a surface mount optocoupler with a reverse breakdown voltage of 6 V and forward voltage of 1.4 V.

  • Power Dissipation: 200 mW
  • Forward Current: 50 mA
  • Number of Elements: 1
  • Number of Channels: 1
  • Number of Pins: 4
  • Current Transfer Ratio: 400%
  • Isolation Voltage: 5 kV
  • Output Voltage: 70 V
  • Input Current: 50 mA
  • Rise and Fall Time: 18 µs
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Pulse
Lowest to $1.6320
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Pericom
Need more? Email Us
Qorvo US Inc.
WiFi Switch and LNA Module 5.18GHz to 5.825GHz 6V 8-Pin DFN T/R
Need more? Email Us
Qualcomm
Lowest to $3.2640
OmniVision Technologies Inc
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.3269
Vishay
Res Thin Film 0805 20.5kOhm 1% 1/5W ±25ppm/°C Molded T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1467 $50.6115
835+ $0.1204 $100.5340
1,290+ $0.1166 $150.4140
1,775+ $0.1128 $200.2200
2,295+ $0.1091 $250.3845
3,070+ $0.0978 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess