EN
  • EN
  • DE
  • IT

PC923LRNIP0F

Part No PC923LRNIP0F
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959562-PC923LRNIP0F
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC923LRNIP0F CAD Model

Description

The PC923LRNIP0F is a high-speed, high common mode transient immunity (CMTI) photocoupler manufactured by Sharp Microelectronics. This device is designed to provide electrical isolation between circuits, protecting sensitive components from high-voltage transients and noise. It features high data transmission rates and excellent noise immunity, making it suitable for use in industrial automation, power supplies, and communication equipment.

Applications:

  • Industrial automation
  • Power supplies
  • Communication equipment
  • Inverter control
  • Isolated gate drivers
  • Digital interfaces

Features:

  • High common mode transient immunity (CMTI)
  • High-speed data transmission
  • Electrical isolation
  • Low input current
  • Wide operating temperature range
  • Compact package

Benefits:

  • Improved system reliability
  • Protection from high-voltage transients
  • Reduced noise interference
  • Simplified circuit design
  • Compliance with safety standards
  • Enhanced system performance

Additional Details:

The PC923LRNIP0F utilizes an LED and a photodetector to provide electrical isolation without a direct electrical connection. The high CMTI rating ensures that the device is not susceptible to false triggering caused by high-frequency noise or voltage transients. The datasheet provides detailed specifications such as isolation voltage, input current, output voltage, data transfer rate, and operating temperature range. These parameters are critical for selecting the appropriate photocoupler for a specific application. The compact package size allows for high-density mounting on printed circuit boards. Sharp Microelectronics provides comprehensive datasheets with detailed electrical and optical characteristics, ensuring proper device selection and application. The part number suffix likely represents specific packaging or performance grade options.

You May Also Be Interested in

Fairchild/ON Semiconductor
Lowest to $0.3269
NEC
Need more? Email Us
Qualcomm
Lowest to $3.2640
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.7V 150MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.2V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.2302
NXP / Nexperia
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Qorvo US Inc.
Rf & Mw Power Amplifier
Lowest to $2.6115
TDK Corporation
FERRITE CORE EPC 940NH 2PC SET / Uncoated PC47 Ferrite Core EPC Type 0.752" (19.10mm) Length 0.236" (6.00mm) Width Diameter 0.384" (9.78mm) Height
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9181 $50.4955
135+ $0.7533 $101.6955
210+ $0.7298 $153.2580
285+ $0.7062 $201.2670
370+ $0.6827 $252.5990
495+ $0.6121 $302.9895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,152 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess