Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP4
Manufacturer Sharp Microelectronics
Manufacturer Homepage sharp-world.com
Win Source Part Number 755530-PC357MTJ000F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC357MTJ000F CAD Model

Description

The PC357MTJ000F is a high-isolation voltage, single-channel transistor output Optocoupler manufactured by Sharp Microelectronics. This device is designed for applications requiring electrical isolation between input and output circuits, commonly found in industrial control systems, power supplies, and telecommunications equipment.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating control signals from sensitive electronic components.
  • Inverter Circuits: Provides isolation in inverter feedback loops.
  • Power Supplies: Isolates primary and secondary sides of power supplies for safety.
  • Motor Control: Protects control circuitry from motor noise and high voltage transients.
  • Telecommunications Equipment: Isolates data and control lines in telecom interfaces.

Features

  • High Isolation Voltage: Offers significant electrical isolation, enhancing safety and preventing ground loops.
  • Current Transfer Ratio (CTR): Provides efficient signal transfer from input to output.
  • Compact Package: Allows for efficient use of board space.
  • Transistor Output: Simplifies interfacing with various electronic circuits.
  • Low Input Current: Reduces power consumption and allows for direct drive from digital circuits.

Benefits

  • Enhanced Safety: High isolation voltage protects users and equipment from high voltage hazards.
  • Noise Immunity: Isolates sensitive circuits from electrical noise and transients.
  • Simplified Circuit Design: Transistor output enables easy interfacing with different logic levels.
  • Reliable Performance: Offers stable and consistent performance over a wide range of operating conditions.
  • Reduced Power Consumption: Low input current minimizes power requirements.

Additional Details

The PC357MTJ000F optocoupler consists of an infrared emitting diode (IRED) and a phototransistor. When current flows through the IRED, it emits infrared light, which activates the phototransistor, causing current to flow in the output circuit. The electrical isolation is achieved because the signal is transmitted via light rather than direct electrical connection.

Key specifications include a high isolation voltage (typically several kilovolts), a specified current transfer ratio range, and operating temperature range. The exact specifications can be found in the manufacturer's datasheet. The package type is typically a through-hole or surface mount option, depending on the specific variant.

This optocoupler is commonly used in industrial automation, power electronics, and communication systems where electrical isolation is critical for safety and reliable operation.

You May Also Be Interested in

Texas Instruments
Piccolo Microcontrollers | IC MCU 32BIT 16KB FLASH 48LQFP
Lowest to $7.4823
ECAD model for TMS320F280200PTT
Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS | IC 8-BIT SERIAL SHIFT REG 14SOIC
Lowest to $0.2504
ECAD model for SN74LV164AD
Sipex Corporation
Programmable RS-232/RS-485 Transceiver
Lowest to $48.8955
ECAD model for SP331ET
Texas Instruments
FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V 5A DDPAK/TO263-5
Lowest to $19.1249
ECAD model for TPS75518KTTR
Texas Instruments
3.3-V ABT OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $1.5553
ECAD model for SN74LVTH373NSR
Vishay
Fast Infrared Transceiver Module (FIR, 4 Mbit/s) for 2.4 V to 3.6 V Operation | TXRX IRDA 4MBIT 2.5MM TOP 8-SMD
Lowest to $1.4773
ECAD model for TFDU6300-TT3
STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
STMicroelectronics
N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Lowest to $0.3236
ECAD model for STD2NC40
STMicroelectronics
N-CHANNEL 60V - 0.015 ohm - 50A TO-220/TO-220FP/I PAK/D²PAK STripFET™ II POWER MOSFET
Lowest to $1.7586
ECAD model for STB55NF06

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention