Products specifications Report Issue?

Category Isolators - Optoisolators - Logic Output Optoisolators
Mfr Sharp Microelectronics
Series OPIC™
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Input Type DC
Output Type Open Collector
Current - Output / Channel 50 mA
Propagation Delay tpLH / tpHL (Max) 6µs, 3µs
Rise / Fall Time (Typ) 100ns, 50ns
Voltage - Forward (Vf) (Typ) 1.1V
Current - DC Forward (If) (Max) 50mA
Voltage - Supply 3V ~ 15V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package 5-MFP
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 653050-PC400
Ultra Librarian 3D Model Ultra Librarian PC400 CAD Model

Description

The 653050-PC400 is a logic output optoisolator from Sharp Microelectronics.

  • Application: isolating low voltage control circuits from high voltage power circuits
  • Package Options: tape & reel or cut tape
  • Maximum Forward Current: 50mA
  • Typical Forward Voltage: 1.1V
  • Rise/Fall Time: 100ns/50ns
  • Output Current: 50mA
  • Channel: single
  • Voltage Isolation: 3750Vrms
  • Output Type: open collector
  • Input: DC
  • Voltage Supply Range: 3V to 15V
  • Operating Temperature: -25°C to 85°C
  • Status: obsolete

You May Also Be Interested in

Broadcom Limited
Low Power, 5 MBd Digital CMOS Optocoupler | OPTOISO 3.75KV PUSH PULL 5SO
Lowest to $1.0773
ECAD model for ACPL-M21L-500E
Everlight Electronics Co Ltd
OPTOISO 5KV 2CH OPN COLL 8-SMD
Need more? Email Us
ECAD model for EL2631S(TA)-V
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 3.75KV PUSH PULL 5SO
Lowest to $0.8126
ECAD model for ACPL-M61L-560E
Vishay
High Speed Optocoupler, 5 MBd, 1 kV/us dV/dt
Need more? Email Us
ECAD model for SFH6719
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO ST
Lowest to $19.0330
ECAD model for ACPL-K75T-000E
ON Semiconductor
OPTOISO 5KV OPEN COLLECTOR 8-SMD
Need more? Email Us
ECAD model for 6N137SVM
Fairchild/ON Semiconductor
HIGH SPEED-10 MBit/s LOGIC GATE OPTOCOUPLERS
Lowest to $5.2156
ECAD model for HCPL-2631SDV
Fairchild/ON Semiconductor
6-Pin DIP High Speed Logic Optocouplers
Lowest to $1.4631
ECAD model for H11N3M
Broadcom Limited
OPTOISO 5KV PUSH PULL 8SO STRETC
Lowest to $4.2866
ECAD model for ACPL-K72T-060E

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6584 $52.6720
165+ $0.6167 $101.7555
255+ $0.5959 $151.9545
365+ $0.5542 $202.2830
470+ $0.5334 $250.6980
590+ $0.5125 $302.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,819 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention