Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 269011-PC417
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC417 CAD Model

Description

The Sharp PC417 is a series of phototriacs designed for various applications requiring electrical isolation and AC load control. These devices integrate a GaAs infrared emitting diode (IRED) with a high-voltage silicon bilateral switch, offering reliable and efficient switching performance.

Applications

  • Solid State Relays (SSRs): The PC417 is commonly used as the switching element in SSRs for controlling AC loads.
  • Industrial Control Systems: These phototriacs are utilized in industrial automation equipment for switching motors, solenoids, and other inductive loads.
  • Lighting Control: They are implemented in lighting systems for dimming and switching control of AC-powered lights.
  • Home Appliances: PC417 devices are found in appliances like washing machines, refrigerators, and ovens for controlling heating elements and motors.
  • Office Equipment: They are used in printers, copiers, and fax machines for controlling various AC functions.

Features

  • High Isolation Voltage: Offers high electrical isolation between the input (IRED) and output (triac) sides.
  • Zero-Crossing Detection: Some PC417 variants incorporate zero-crossing detection circuitry, which reduces electromagnetic interference (EMI) during switching.
  • High Blocking Voltage: Capable of blocking high AC voltages in the off-state.
  • Low Trigger Current: Requires a low input current to trigger the triac, making it compatible with various logic circuits.
  • Compact Package: Available in compact packages for space-saving designs.

Benefits

  • Enhanced Safety: High isolation voltage provides enhanced safety by preventing electrical shock hazards.
  • Reduced EMI: Zero-crossing detection minimizes EMI, ensuring reliable operation of nearby electronic equipment.
  • Long Lifespan: Solid-state design provides a long operational lifespan compared to electromechanical relays.
  • High Reliability: Offers high reliability in demanding industrial environments.
  • Simplified Circuit Design: Reduces complexity in circuit design due to its integrated functionality.

Additional Details

The PC417 series typically operates with an input current of a few milliamperes and can switch AC loads of several hundred milliamperes or even a few amperes, depending on the specific variant. The isolation voltage can range from 2500Vrms to 5000Vrms or higher. Variants with zero-crossing detection switch the AC load only when the voltage is near zero, minimizing voltage transients and EMI. The operating temperature range is generally between -30°C and +100°C. Always refer to the specific datasheet for the exact specifications and ratings of the particular PC417 variant being used. Different package types are also available, such as through-hole and surface mount options.

You May Also Be Interested in

NVIDIA
Need more? Email Us
ECAD model for N10P-GS-A2
Intel
Need more? Email Us
ECAD model for N455 SLBX9
NVIDIA
Lowest to $7.3050
ECAD model for N14E-GL-A1
NXP / Nexperia
Need more? Email Us
ECAD model for N82S137BN
NVIDIA
Lowest to $49.3547
ECAD model for N11P-GE1-A3
Intel
Need more? Email Us
ECAD model for N82C501AD
Renesas Electronics America
Need more? Email Us
ECAD model for N6006NZ-S17-AY
NVIDIA
Need more? Email Us
ECAD model for N13P-GE1-AIO-A2
NIKO-SEM
Lowest to $1.0517
ECAD model for N2576S

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention