EN
  • EN
  • DE

N82S137BN

Part No N82S137BN
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 249449-N82S137BN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N82S137BN CAD Model

Description

The N82S137BN is a high-quality programmable read-only memory (PROM) component manufactured by NXP Semiconductors. This device is known for its reliability and performance, making it an ideal choice for a wide range of applications in the electronics industry. The N82S137BN is designed to store permanent data that is not meant to be altered once programmed, providing a stable and secure solution for firmware and other critical data storage needs.

Key Features

  • Storage Capacity: The N82S137BN offers a substantial storage capacity that is perfect for storing boot code, look-up tables, or other static data.
  • Fast Access Time: With its quick access time, this PROM ensures rapid data retrieval, contributing to the overall efficiency of the systems it is integrated with.
  • Programming: The device can be easily programmed with the desired data using standard PROM programmers, allowing for flexibility and ease of use during the development phase.
  • Durability: Built to last, the N82S137BN is capable of withstanding harsh conditions and maintaining data integrity over an extended period, making it suitable for demanding environments.
  • Power Consumption: Its low power consumption makes it an energy-efficient choice for battery-powered devices or energy-sensitive applications.

Applications

The N82S137BN is a versatile component that can be used in a variety of electronic systems, including:

  • Embedded systems for control and processing tasks
  • Telecommunication equipment for storing configuration data
  • Automotive electronics for control unit firmware
  • Industrial machinery for operational parameters and routines
  • Consumer electronics for device customization and settings

Technical Specifications

  • Package Type: The device is available in a standard package that is suitable for through-hole mounting, facilitating easy integration into a wide range of circuit boards.
  • Operating Temperature Range: It is designed to operate within a specified temperature range, ensuring consistent performance under varying environmental conditions.
  • Quality and Standards: As with all NXP products, the N82S137BN is manufactured in compliance with stringent quality standards, ensuring high reliability and performance.

In conclusion, the NXP N82S137BN PROM is a top-tier memory component that offers a blend of durability, efficiency, and performance. Its ability to retain data permanently and operate in diverse conditions makes it a trusted choice for engineers and designers across various sectors.

You May Also Be Interested in

Samsung
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
EPCOS (TDK)
Need more? Email Us
NVIDIA
Lowest to $35.9055
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess