EN
  • EN
  • DE

BCM73565APKFEBB3G

Part No BCM73565APKFEBB3G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968337-BCM73565APKFEBB3G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM73565APKFEBB3G CAD Model

Description

The BCM73565APKFEBB3G is a high-performance System-on-a-Chip (SoC) designed by Broadcom Limited, targeting advanced set-top box (STB) applications. It integrates a powerful processing core, state-of-the-art video decoding capabilities, and a wide array of connectivity options, enabling manufacturers to develop cutting-edge and feature-rich STBs.

Applications:

  • High-definition set-top boxes (HD STBs)
  • Digital video recorders (DVRs)
  • IPTV set-top boxes
  • Hybrid set-top boxes (cable, satellite, and terrestrial)
  • Advanced media players and streaming devices

Features:

  • Multi-core processor for robust application performance
  • Advanced video decoding supporting a comprehensive range of codecs, including H.264, H.265 (HEVC), and VP9
  • Integrated graphics processing unit (GPU) for fluid user interfaces and enhanced graphical capabilities
  • Extensive connectivity options, encompassing Ethernet, USB, HDMI, and Wi-Fi
  • Advanced security features for content protection and secure booting
  • Support for various middleware and software platforms

Benefits:

  • Provides exceptional performance for resource-intensive STB applications
  • Facilitates high-quality video playback and an immersive user experience
  • Reduces system costs and simplifies design by integrating multiple functions into a single chip
  • Supports a diverse array of content sources and distribution methods
  • Offers a secure platform for content delivery and protection
  • Accelerates time-to-market with a comprehensive suite of software and hardware development tools

Additional Details:

The BCM73565APKFEBB3G likely features a powerful ARM-based processor, potentially a dual-core or quad-core configuration, to effectively handle the computational demands of advanced STB applications. It also incorporates a dedicated video decoding engine capable of supporting high-resolution video formats and the latest codecs. The integrated GPU ensures smooth user interfaces and enables the rendering of visually rich content. Its comprehensive connectivity options offer flexibility in connecting to various peripherals and networks. Moreover, it incorporates robust security features, such as advanced encryption and secure boot capabilities, which are essential for protecting content and ensuring system integrity.

While specific specifications may vary depending on the implementation and configuration, typical parameters include operating voltage, power consumption, and temperature range. The package type and pinout also play a crucial role in the integration process. Refer to the official Broadcom documentation for detailed specifications and implementation guidelines.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,061 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess