Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833439-PC457L
Ultra Librarian 3D Model Ultra Librarian PC457L CAD Model

Description

The PC457L is a Photocoupler manufactured by Sharp Microelectronics. It is an optoisolator device that provides electrical isolation between two circuits, preventing high voltages or noise from affecting sensitive components. It uses an LED and a phototransistor to transmit electrical signals optically.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolated input and output modules.
  • Switching Power Supplies: Provides isolation between the primary and secondary sides.
  • Motor Control Circuits: Isolates control signals from power circuits.
  • Industrial Control Systems: Used in various industrial control applications for signal isolation.
  • Data Communication: Used in communication interfaces to isolate equipment.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation.
  • Compact Size: Small package for easy integration into circuit boards.
  • Current Transfer Ratio (CTR): Efficient signal transfer.
  • Low Input Current: Reduces power consumption.
  • RoHS Compliant: Complies with environmental standards.

Benefits

  • Electrical Isolation: Protects circuits from high voltage and noise.
  • Noise Reduction: Improves signal integrity by reducing noise.
  • Ground Loop Prevention: Eliminates ground loops.
  • Improved System Reliability: Enhances overall system reliability.
  • Safety: Increases safety by isolating high-voltage circuits.

Additional Details

The PC457L usually comes in a through-hole package. Its specifications include a specific isolation voltage, a range for the current transfer ratio (CTR), and maximum ratings for input LED forward current and reverse voltage. The output phototransistor also has specified collector-emitter voltage and current ratings. For detailed electrical characteristics, application notes, and safety guidelines, refer to the manufacturer's datasheet.

You May Also Be Interested in

Realtek
Lowest to $36.4548
ECAD model for RTL8111GS-CG
Murata Electronics North America
Need more? Email Us
ECAD model for XRCMR30M395FEQAOJ1
Toko America Inc.
Need more? Email Us
ECAD model for LL2012-FHL4N7S
WIN SOURCE
Need more? Email Us
ECAD model for SIP01-1.778 1*21P 180D L=12.1
Mxic
Need more? Email Us
ECAD model for MX25L32O6EM2I-12G
Texas Instruments
Need more? Email Us
ECAD model for TPS3823-33DBRV
Yageo
Need more? Email Us
ECAD model for YAGRC0805FR-0749K9L
Hynix Semiconductor
Need more? Email Us
ECAD model for YACF4F1C9SCC-060A
Sinopower
Need more? Email Us
ECAD model for SM1A16PSUBC-TUG

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5394 $64.7280
295+ $0.4424 $130.5080
455+ $0.4295 $195.4225
625+ $0.4153 $259.5625
810+ $0.4011 $324.8910
1,080+ $0.3596 $388.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 45,200 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention