Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 269048-PC507-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC507-2 CAD Model

Description

The PC507-2 is a phototriac coupler manufactured by Sharp Microelectronics. This device provides electrical isolation between low-voltage control circuits and high-voltage AC loads. It integrates an infrared LED and a light-activated silicon bilateral switch (triac) into a single package.

Applications:

  • Solid-State Relays (SSRs)
  • AC Motor Control
  • Lighting Control Systems
  • Solenoid and Valve Control
  • Industrial Control Equipment

Features:

  • High Isolation Voltage (typically 5000 Vrms)
  • Low Input Trigger Current
  • High Blocking Voltage
  • Compact Package
  • RoHS Compliant

Benefits:

  • Enhanced Safety: Offers strong electrical isolation between control and load circuits, reducing the risk of electrical shock.
  • Simplified Circuitry: Simplifies SSR design and reduces external component count.
  • Improved Reliability: Provides long-term reliability and performance stability compared to electromechanical relays.
  • Reduced Power Consumption: Requires minimal input current for triac triggering, saving energy.
  • Space Efficiency: Compact package allows for smaller, more efficient designs.

Additional Details:

The PC507-2 phototriac coupler usually has a forward voltage of approximately 1.2V and a forward current of about 5mA. The device’s blocking voltage is rated at several hundred volts. Always refer to the Sharp Microelectronics datasheet for detailed specifications, safety ratings, and application guidelines. It's commonly available in through-hole or surface-mount packages.

You May Also Be Interested in

NIKO-SEM
Lowest to $3.0128
ECAD model for N2576SG
NXP / Nexperia
Need more? Email Us
ECAD model for N1A9R6
NVIDIA
Need more? Email Us
ECAD model for N11M-PT2-S-B1
NEC
Need more? Email Us
ECAD model for N13T1-T
STMicroelectronics
Need more? Email Us
ECAD model for N3NE06
EPCOS (TDK)
Need more? Email Us
ECAD model for N10K250E2
AVX Corporation
Need more? Email Us
ECAD model for N0JE227M006RWJ
AVX Corporation
Need more? Email Us
ECAD model for N0SD227M004R0100
NIKO-SEM
Need more? Email Us
ECAD model for N2576SG-3.3

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention