Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 20% @ 1mA
Maximum DC Current Transfer Ratio 300% @ 1mA
Rise and Fall Time 4μs, 3μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -30°C to 100°C
Mounting Through Hole
Case / Package 4-DIP
Win Source Part Number 092623-PC814XJ0000F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC814XJ0000F CAD Model

Description

The Sharp Microelectronics component with the Win Source Part Number 092623-PC814XJ0000F is a transistor output type isolator with a through-hole mounting.

  • Status: Obsolete (EOL)
  • Supply: Limited
  • Temperature Range: -30°C to 100°C
  • Maximum Output Voltage: 80V
  • Switching Turn-On Time: Not specified
  • Switching Turn-Off Time: Not specified
  • Rise Time: 4μs
  • Fall Time: 3μs
  • Recommendation: It is recommended to purchase this component from a reliable source.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1817
ECAD model for TLP185(BL-TPL
Pulse A Technitrol Company
Need more? Email Us
ECAD model for T1007T
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP385(D4GR-TR
ON Semiconductor
HIGH-PERFORMANCE AIGAAS PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 5.3KV TRANS W/BASE 6DIP
Need more? Email Us
ECAD model for MCT5210
NEC
Need more? Email Us
ECAD model for PS2761-1-V-F3
IXYS
Solid State Current Sensors | OPTOISO 3.75KV DARL W/BASE 6DIP
Need more? Email Us
ECAD model for LDA110
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP781F(D4-YH,F
Toshiba Semiconductor and Storage
Lowest to $0.2827
ECAD model for TLP293(GRL-TPL
Vishay
OPTOISOLATOR 5KV TRANS 4-LSOP / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Lowest to $0.2455
ECAD model for VOL617A-2X001T

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7801 $66.3085
205+ $0.6403 $131.2615
315+ $0.6196 $195.1740
435+ $0.6002 $261.0870
560+ $0.5795 $324.5200
750+ $0.5200 $390.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 85 pcs
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention