Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 20% @ 100mA
Maximum DC Current Transfer Ratio 80% @ 100mA
Rise and Fall Time 4μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 35V
Channel Output Current 80mA
Forward Voltage 1.4V
Continuous forward current- Max 150mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -25°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Win Source Part Number 209656-PC724V0NSZXF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC724V0NSZXF CAD Model

Description

The Sharp Microelectronics PC724V0NSZXF is an obsolete (EOL) electronic component that is used for isolating purposes.

  • Supply and Demand Status: Balanced
  • Channels: Number of channels
  • Maximum Output Voltage: 35V
  • Description: Reliable and efficient component that can be used in various electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOCOUPLER TRANS SOIC
Need more? Email Us
ECAD model for TLP181(GR,T)
Fairchild/ON Semiconductor
OPTOISO 5KV TRANS W/BASE 8SMD
Need more? Email Us
ECAD model for HCPL4503SM
Fairchild/ON Semiconductor
OPTOISOLATOR 5KV TRANSISTOR 8SMD
Need more? Email Us
ECAD model for FOD2711SDV
Fairchild/ON Semiconductor
OPTOISOLTR 7.5KV PHOTO FET 6-SMD
Lowest to $1.4618
ECAD model for H11F1SM
Vishay
OPTOISOLATOR 5.3KV TRANS 4SMD
Lowest to $0.1837
ECAD model for SFH615A-2X009T
Lite-On Inc.
OPTOISOLTR 5KV DARLINGTON 4-DIP
Need more? Email Us
ECAD model for LTV-8141M
CEL
OPTOISOLATOR 3.75KV TRANS 4SMD
Need more? Email Us
ECAD model for PS2707-1-A
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
ECAD model for H11A5TVM
Fairchild/ON Semiconductor
OPTOISO 5KV TRANS W/BASE 8SMD
Need more? Email Us
ECAD model for 6N139SDVM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention