EN
  • EN
  • DE

PC817-1

Part No PC817-1
Manufacturer Sharp Microelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case DIP-4
Manufacturer Sharp Microelectronics
Manufacturer Homepage sharp-world.com
Win Source Part Number 748176-PC817-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC817-1 CAD Model

Description

The PC817-1 is a single-channel phototransistor optocoupler manufactured by Sharp Microelectronics. This optocoupler is designed to provide electrical isolation between two circuits while allowing signal transfer. It consists of an LED and a phototransistor, allowing for safe and reliable data transmission across different voltage levels.

Applications

  • Microcontroller input isolation
  • Power supply feedback isolation
  • Noise isolation in data communication
  • Signal transmission in industrial control systems
  • Interface between different voltage domains

Features

  • Electrical Isolation: Provides high voltage isolation between input and output circuits.
  • Single Channel: Contains one optocoupler channel.
  • Phototransistor Output: Uses a phototransistor as the output device.
  • Compact Package: Small package size for space-saving designs.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • High Current Transfer Ratio (CTR): Efficient signal transfer between input and output.

Benefits

  • Enhanced Safety: Provides electrical isolation, protecting sensitive circuits from high voltage damage.
  • Noise Immunity: Isolates noise and interference from the input circuit, improving signal quality.
  • Improved System Reliability: Prevents ground loops and minimizes the risk of electrical damage.
  • Versatile Application: Suitable for a wide range of isolation applications in various electronic circuits.
  • Simplified Design: Easy to integrate into existing circuits with minimal design changes.

Additional Details

The PC817-1 optocoupler is constructed using a gallium arsenide (GaAs) infrared emitting diode and a silicon NPN phototransistor. It is available in a standard DIP package. The optocoupler is supplied in tube or tape and reel packaging for automated assembly.

Technical Specifications:

  • Isolation Voltage: 5000 Vrms
  • Current Transfer Ratio (CTR): 50% to 600%
  • Forward Current (IF): 50 mA
  • Collector-Emitter Voltage (VCEO): 80 V
  • Operating Temperature Range: -30°C to +100°C

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3520 $60.9280
33+ $3.5713 $117.8529
51+ $3.4592 $176.4192
69+ $3.3483 $231.0327
90+ $3.2363 $291.2670
120+ $2.9014 $348.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess