Products specifications Report Issue?

Category Isolators
Family Optoisolators - Logic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 345031-PC900VONS2X
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC900VONS2X CAD Model

Description

The Sharp Microelectronics PC900VONS2X is an optoisolator in the logic output category.

  • Designed to: isolate high voltage and low voltage circuits to prevent damage to sensitive components
  • Manufacturer: Sharp Microelectronics
  • Popularity: low popularity
  • Suitable for use in: various applications, including industrial automation, medical equipment, and consumer electronics.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV TRI-STATE 8SO / Logic Output Optoisolator 10MBd Tri-State 5000Vrms 1 Channel 20kV/µs CMTI 8-SO Tall
Need more? Email Us
ECAD model for ACPL-C61L-560E
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO / Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO Stretched
Lowest to $10.5777
ECAD model for ACPL-K64L-060E
ON Semiconductor
LOW INPUT CURRENT LOGIC GATE OPTOCOUPLERS | OPTOISO 5KV TRI-STATE 8SMD
Need more? Email Us
ECAD model for FOD2200S
TT Electronics
OPTOISOLTR PUSH PULL
Need more? Email Us
ECAD model for OPI1290-080
Broadcom Limited
Very High CMR, Wide VCC Logic Gate Optocouplers | OPTOISO 3.75KV PUSH PULL 8DIP
Need more? Email Us
ECAD model for HCPL-2202-000E
Broadcom Limited
OPTOISO 1.5KV 2CH PSH PUL 20LCCC
Need more? Email Us
ECAD model for 5962-88769022A
ON Semiconductor
Single/Dual Channel CMOS Optocoupler | OPTOISO 2.5KV 2CH PUSH PULL 8SO
Need more? Email Us
ECAD model for FOD0738R2
Broadcom Limited
OPTOISO 1.5KV PUSH PULL 8DIP GW
Need more? Email Us
ECAD model for 5962-8876901XA
Toshiba Semiconductor and Storage
Lowest to $0.6223
ECAD model for TLP104(V4-TPL,E(T

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention