EN
  • EN
  • DE

FOD0738R2

Part No FOD0738R2
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description Single/Dual Channel CMOS Optocoupler | OPTOISO 2.5KV 2CH PUSH PULL 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Current - Output / Channel 2mA
Data Rate 15MBd
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Rise / Fall Time 12ns, 8ns
Voltage - Forward (Vf) 1.45V
Current - DC Forward (If) (Maximum) 20mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1174935-FOD0738R2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FOD0738R2 CAD Model

Description

The ON Semiconductor FOD0738R2 is a high-performance optically isolated error amplifier designed for precision voltage regulation and control systems. This advanced component is an integral part of power supply modules, ensuring stable output voltage by providing feedback to the control circuitry. It is particularly suitable for switch-mode power supplies (SMPS), AC/DC converters, and isolated feedback circuits where accurate voltage regulation is crucial.

Key Features

  • High Accuracy: The FOD0738R2 offers excellent linearity, which translates into precise voltage regulation and stable system performance.
  • Optical Isolation: With its built-in optocoupler, the FOD0738R2 provides electrical isolation between input and output, enhancing system safety and noise immunity.
  • Wide Bandwidth: The device boasts a wide bandwidth, enabling it to respond quickly to changes in load conditions and maintain consistent voltage levels.
  • Low Power Consumption: Its energy-efficient design ensures minimal power loss, making it suitable for applications where power efficiency is a priority.
  • Compact Package: The FOD0738R2 comes in a small footprint package, which is beneficial for space-constrained applications.

Applications

The versatility of the FOD0738R2 makes it an ideal choice for a variety of applications across different industries. It is commonly used in:

  • Power supply modules
  • Industrial control systems
  • Telecommunication equipment
  • Medical devices
  • Automotive electronics

Technical Specifications

The FOD0738R2 is characterized by its robust technical specifications, including:

  • High isolation voltage
  • Low propagation delay
  • High common mode rejection ratio (CMRR)
  • Operating temperature range suitable for various environments

ON Semiconductor's commitment to quality and performance is evident in the FOD0738R2, making it a reliable choice for designers seeking to enhance the accuracy and safety of their power regulation systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
20MBPS HIGH SPEED LOGIC OUTPUT I
Need more? Email Us
Renesas Electronics America
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Need more? Email Us
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 30kV/μs CMTI 6-SO
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Toshiba Semiconductor and Storage
COUPLER HIGH SPEED LOGIC OUTPUT
Need more? Email Us
ON Semiconductor
OPTOCOUPLER SCHMITT TRIG OUT SMD / Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel CMTI 6-SMD
Lowest to $1.1769
Toshiba Semiconductor and Storage
Logic Output Optoisolator 20Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead
Lowest to $0.3774
ON Semiconductor
OPTOISO 5KV 1CH OPEN COLL 8SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3477 $58.8247
27+ $4.3878 $118.4706
41+ $4.2516 $174.3156
57+ $4.1141 $234.5037
73+ $3.9767 $290.2991
98+ $3.5655 $349.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess